NXP Semiconductors Embedded - Embedded - Microcontrollers - P87C554SBAA P87C554SBAA

Description
Manufacturer: NXP Win Source Part Number: 267073-P87C554SBAA Packaging: Tube/Rail Core Processor: 8051 Number of I/O: 40 Program Memory Size: 16KB (16K x 8) Program Memory Type: OTP Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 68-PLCC (24.23x24.23) Speed(Frequency): 16MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 512 x 8 Alternative Parts (Cross-Reference): IA80C152JB/JD-PLC68I -R-01; P87C554SBAA-S; P87C554SBAA; P87C554SBAA,512; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 267073-P87C554SBAA Packaging: Tube/Rail Core Processor: 8051 Number of I/O: 40 Program Memory Size: 16KB (16K x 8) Program Memory Type: OTP Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 68-PLCC (24.23x24.23) Speed(Frequency): 16MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 512 x 8 Alternative Parts (Cross-Reference): IA80C152JB/JD-PLC68I -R-01; P87C554SBAA-S; P87C554SBAA; P87C554SBAA,512; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - P87C554SBAA - 267073-P87C554SBAA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - P87C554SBAA
267073-P87C554SBAA
Embedded - Embedded - Microcontrollers - P87C554SBAA 267073-P87C554SBAA
Manufacturer: NXP Win Source Part Number: 267073-P87C554SBAA Packaging: Tube/Rail Core Processor: 8051 Number of I/O: 40 Program Memory Size: 16KB (16K x 8) Program Memory Type: OTP Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 68-PLCC (24.23x24.23) Speed(Frequency): 16MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 512 x 8 Alternative Parts (Cross-Reference): IA80C152JB/JD-PLC68I -R-01; P87C554SBAA-S; P87C554SBAA; P87C554SBAA,512; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 267073-P87C554SBAA
Packaging: Tube/Rail
Core Processor: 8051
Number of I/O: 40
Program Memory Size: 16KB (16K x 8)
Program Memory Type: OTP
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 68-PLCC (24.23x24.23)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 512 x 8
Alternative Parts (Cross-Reference): IA80C152JB/JD-PLC68I-R-01; P87C554SBAA-S; P87C554SBAA; P87C554SBAA,512;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
8-bit 8BIT 16KB Embedded Microcontroller MCU - 685-P87C554SBAA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-P87C554SBAA
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-P87C554SBAA
IC MCU 8BIT 16KB OTP 68PLCC Product overview: P87C554SBAA from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P87C554SBAA can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB OTP 68PLCC Product overview: P87C554SBAA from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P87C554SBAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 267073-P87C554SBAA 685-P87C554SBAA
Product Name Embedded - Embedded - Microcontrollers - P87C554SBAA 8-bit 8BIT 16KB Embedded Microcontroller MCU
Data Bus 8 Bit 8 Bit
Life Cycle Stage Obsolete(EOL)
Clock Speed 16 MHz
RAM 16 KB 0.5120 KB
ROM Type OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BSZ32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
1 GHz 8KB 915MHz VQFN Embedded Microcontroller MCU - 879-CC1110F8RHHT - ERSAELECTRONICS PTE. LTD.
Specs
RAM 1 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USB, I2S, UART
View Details
2 suppliers
Microcontrollers - 1814977P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
16-bit 16BIT Embedded Microcontroller MCU - 685-C161PIL25MCAFXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 3 KB
Supply Voltage 4.5 to 5.5 volts
View Details
5 suppliers