NXP Semiconductors Interface - Interface - Signal Buffers, Repeaters, Splitters - P82B96TD-T P82B96TD-T

Description
Manufacturer: NXP Win Source Part Number: 1234841-P82B96TD-T Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Signal Processing
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1234841-P82B96TD-T Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Signal Processing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Buffers, Repeaters, Splitters - P82B96TD-T - 1234841-P82B96TD-T - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - P82B96TD-T
1234841-P82B96TD-T
Interface - Interface - Signal Buffers, Repeaters, Splitters - P82B96TD-T 1234841-P82B96TD-T
Manufacturer: NXP Win Source Part Number: 1234841-P82B96TD-T Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Signal Processing

Manufacturer: NXP
Win Source Part Number: 1234841-P82B96TD-T
Manufacturer Homepage: www.nxp.com
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Signal Processing

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Buffer Amplifiers
Product Number 1234841-P82B96TD-T
Product Name Interface - Interface - Signal Buffers, Repeaters, Splitters - P82B96TD-T
Unlock Full Specs
to access all available technical data

Similar Products

Operational Amplifier IC - 687-CLC415AJE - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 1500 V/µs
Bandwidth 160 MHz
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ADN2891ACPZ-WP - 910574-ADN2891ACPZ-WP - Win Source Electronics
Specs
Operating Temperature -40 to 95 C (-40 to 203 F)
Package Type CSP; 16-LFCSP-VQ (3x3)
View Details
2 suppliers
Expandable Dual 4-Input Buffer - 932 - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage (VS) 4.5 to 5.5 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; Lead CAN / Flat Pack
View Details
Buffers, Drivers, Receivers, Transceivers - 74FCT3245PGG-ND - DigiKey
Specs
Supply Voltage (VS) 2.7 to 3.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "20-TSSOP (0.173"", 4.40mm Width)"
View Details