Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ADN2891ACPZ-WP ADN2891ACPZ-WP

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910574-ADN2891ACPZ-W P Operating Temperature Range: -40°C ~ 95°C Features: Limiting Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3) Package: Bulk Package: 16-VFQFN Exposed Pad, CSP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-LFCSP-VQ (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910574-ADN2891ACPZ-W P Operating Temperature Range: -40°C ~ 95°C Features: Limiting Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3) Package: Bulk Package: 16-VFQFN Exposed Pad, CSP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-LFCSP-VQ (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ADN2891ACPZ-WP - 910574-ADN2891ACPZ-WP - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ADN2891ACPZ-WP
910574-ADN2891ACPZ-WP
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ADN2891ACPZ-WP 910574-ADN2891ACPZ-WP
Manufacturer: Analog Devices Inc. Win Source Part Number: 910574-ADN2891ACPZ-W P Operating Temperature Range: -40°C ~ 95°C Features: Limiting Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3) Package: Bulk Package: 16-VFQFN Exposed Pad, CSP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-LFCSP-VQ (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: Analog Devices Inc.
Win Source Part Number: 910574-ADN2891ACPZ-WP
Operating Temperature Range: -40°C ~ 95°C
Features: Limiting Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Package: Bulk
Package: 16-VFQFN Exposed Pad, CSP
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 16-LFCSP-VQ (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ADN2891ACPZ-WP - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
ADN2891ACPZ-WP
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps ADN2891ACPZ-WP
IC AMP LIM 16LFCSP

IC AMP LIM 16LFCSP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers
Product Number 910574-ADN2891ACPZ-WP ADN2891ACPZ-WP
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ADN2891ACPZ-WP Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Operating Temperature -40 to 95 C (-40 to 203 F)
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1922747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Supply Voltage (VS) 3.3 to 5 volts
Package Type SOIC; Soic
View Details
 - 54HC4049E/B - Rochester Electronics
Rochester Electronics
Specs
Package Type CLCC20
Life Cycle Stage Rochester Active
View Details
Dual Ultra Micropower Rail-to-Rail CMOS Operational Amplifier - ALD2706BPAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0400 milliamps
IBIAS 2.00E-5 µA
View Details
7 suppliers