Manufacturer: NXP
Win Source Part Number: 266863-P82B96PN
Packaging: Tube/Rail
Type: Buffer, ReDriver
Applications: I2C
Input: 2-Wire Bus
Output: 2-Wire Bus
Number of Channels: 2
Data Rate (Max): 400kHz
Capacitance - Input: 7pF
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-DIP
Supply Voltage - Operating: 2 V to 15 V
Operating Supply Current: 900μA
Alternative Parts (Cross-Reference): P82B715P; P82B715PN,112; P82B715PN; P82B96PN;
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
IC REDRIVER I2C 2CH 400KHZ 8DIP Product overview: P82B96PN from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 400KHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 400KHZ, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-P82B96PN can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 266863-P82B96PN | 756-P82B96PN |
| Product Name | Interface - Interface - Signal Buffers, Repeaters, Splitters - P82B96PN | Dual 400KHZ Interface Transceiver IC |
| Device Type | Buffer | Transceiver |