NXP Semiconductors Embedded - Embedded - Microprocessors - P2020PSE2KZB P2020PSE2KZB

Description
Manufacturer: NXP Win Source Part Number: 060972-P2020PSE2KZB Packaging: Tray Core Processor: PowerPC e500v2 Number of Cores/Bus Width: 2 Core, 32-Bit Co-Processors/DSP: Security; SEC 3.3 RAM Controllers: DDR2, DDR3 Graphics Acceleration: No Ethernet: 10/100/1000 Mbps (3) USB: USB 2.0 + PHY (2) Security Features: Cryptography, Random Number Generator Additional Interfaces: DUART, I2C, MMC/SD, SPI Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C (TA) Case / Package: 689-TEPBGA II (31x31) Speed(Frequency): 1.2GHz Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 060972-P2020PSE2KZB Packaging: Tray Core Processor: PowerPC e500v2 Number of Cores/Bus Width: 2 Core, 32-Bit Co-Processors/DSP: Security; SEC 3.3 RAM Controllers: DDR2, DDR3 Graphics Acceleration: No Ethernet: 10/100/1000 Mbps (3) USB: USB 2.0 + PHY (2) Security Features: Cryptography, Random Number Generator Additional Interfaces: DUART, I2C, MMC/SD, SPI Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C (TA) Case / Package: 689-TEPBGA II (31x31) Speed(Frequency): 1.2GHz Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - P2020PSE2KZB - 060972-P2020PSE2KZB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - P2020PSE2KZB
060972-P2020PSE2KZB
Embedded - Embedded - Microprocessors - P2020PSE2KZB 060972-P2020PSE2KZB
Manufacturer: NXP Win Source Part Number: 060972-P2020PSE2KZB Packaging: Tray Core Processor: PowerPC e500v2 Number of Cores/Bus Width: 2 Core, 32-Bit Co-Processors/DSP: Security; SEC 3.3 RAM Controllers: DDR2, DDR3 Graphics Acceleration: No Ethernet: 10/100/1000 Mbps (3) USB: USB 2.0 + PHY (2) Security Features: Cryptography, Random Number Generator Additional Interfaces: DUART, I2C, MMC/SD, SPI Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C (TA) Case / Package: 689-TEPBGA II (31x31) Speed(Frequency): 1.2GHz Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 060972-P2020PSE2KZB
Packaging: Tray
Core Processor: PowerPC e500v2
Number of Cores/Bus Width: 2 Core, 32-Bit
Co-Processors/DSP: Security; SEC 3.3
RAM Controllers: DDR2, DDR3
Graphics Acceleration: No
Ethernet: 10/100/1000 Mbps (3)
USB: USB 2.0 + PHY (2)
Security Features: Cryptography, Random Number Generator
Additional Interfaces: DUART, I2C, MMC/SD, SPI
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C (TA)
Case / Package: 689-TEPBGA II (31x31)
Speed(Frequency): 1.2GHz
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
1.2GHZ Embedded Microprocessor MPU - 694-P2020PSE2KZB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2GHZ Embedded Microprocessor MPU
694-P2020PSE2KZB
1.2GHZ Embedded Microprocessor MPU 694-P2020PSE2KZB
IC MPU QORIQ P2 1.2GHZ PBGA689 Product overview: P2020PSE2KZB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.2GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-P2020PSE2KZB can be used for catalog matching and distributor lookup.

IC MPU QORIQ P2 1.2GHZ PBGA689 Product overview: P2020PSE2KZB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.2GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-P2020PSE2KZB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - P2020PSE2KZB-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
P2020PSE2KZB-ND
Microprocessors P2020PSE2KZB-ND
PowerPC e500v2 Microprocessor IC QorIQ P2 2 Core, 32-Bit 1.2GHz 689-TEPBGA II (31x31)

PowerPC e500v2 Microprocessor IC QorIQ P2 2 Core, 32-Bit 1.2GHz 689-TEPBGA II (31x31)

Buy Now Datasheet
Embedded - Microprocessors - P2020PSE2KZB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
P2020PSE2KZB
Embedded - Microprocessors P2020PSE2KZB
IC MPU Q OR IQ 1.2GHZ 689TEBGA

IC MPU Q OR IQ 1.2GHZ 689TEBGA

Supplier's Site Datasheet
Microprocessors - P2020PSE2KZB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
P2020PSE2KZB
Microprocessors P2020PSE2KZB
PowerPC e500v2 Microprocessor IC QorIQ P2 2 Core, 32-Bit 1.2GHz 689-TEPBGA II (31x31)

PowerPC e500v2 Microprocessor IC QorIQ P2 2 Core, 32-Bit 1.2GHz 689-TEPBGA II (31x31)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - P2020PSE2KZB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
P2020PSE2KZB
Integrated Circuits (ICs) - Embedded - Microprocessors P2020PSE2KZB
IC MPU QORIQ P2 1.2GHZ PBGA689

IC MPU QORIQ P2 1.2GHZ PBGA689

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 060972-P2020PSE2KZB 694-P2020PSE2KZB P2020PSE2KZB-ND P2020PSE2KZB P2020PSE2KZB P2020PSE2KZB
Product Name Embedded - Embedded - Microprocessors - P2020PSE2KZB 1.2GHZ Embedded Microprocessor MPU Microprocessors Embedded - Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 2 Core, 32-Bit
Package Type P-BGA; Other; 689-TEPBGA II (31x31) Other; Box Other; 689-BBGA Exposed Pad BGA; Other; 689-BBGA Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F) 0 C (32 F) 0 to 125 C (32 to 257 F) 0 to 125 C (32 to 257 F) 0 to 125 C (32 to 257 F)
Microprocessor Family PowerPC; PowerPC e500v2 PowerPC; PowerPC e500v2 PowerPC e500v2 PowerPC; PowerPC e500v2
Unlock Full Specs
to access all available technical data

Similar Products

AM3356 Sitara Processor - AM3356BZCZ30 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers
Embedded - Embedded - Microprocessors - A80C188XL20 - 909083-A80C188XL20 - Win Source Electronics
Specs
Package Type Other; 68-CPGA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details