Rochester Electronics Embedded - Embedded - Microprocessors - A80C188XL20 A80C188XL20

Description
Manufacturer: Intel Win Source Part Number: 909083-A80C188XL20 Series: i186 Operating Temperature Range: 0°C ~ 70°C (TA) Features: 80C186 Microprocessor IC series 1 Core, 16-Bit 20MHz 68-CPGA Core Processor: 80C186 Speed: 20MHz Package: Bag Package: 68-BECPGA Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 68-CPGA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 909083-A80C188XL20 Series: i186 Operating Temperature Range: 0°C ~ 70°C (TA) Features: 80C186 Microprocessor IC series 1 Core, 16-Bit 20MHz 68-CPGA Core Processor: 80C186 Speed: 20MHz Package: Bag Package: 68-BECPGA Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 68-CPGA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - A80C188XL20 - 909083-A80C188XL20 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - A80C188XL20
909083-A80C188XL20
Embedded - Embedded - Microprocessors - A80C188XL20 909083-A80C188XL20
Manufacturer: Intel Win Source Part Number: 909083-A80C188XL20 Series: i186 Operating Temperature Range: 0°C ~ 70°C (TA) Features: 80C186 Microprocessor IC series 1 Core, 16-Bit 20MHz 68-CPGA Core Processor: 80C186 Speed: 20MHz Package: Bag Package: 68-BECPGA Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 68-CPGA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.31.0001

Manufacturer: Intel
Win Source Part Number: 909083-A80C188XL20
Series: i186
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: 80C186 Microprocessor IC series 1 Core, 16-Bit 20MHz 68-CPGA
Core Processor: 80C186
Speed: 20MHz
Package: Bag
Package: 68-BECPGA
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 68-CPGA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microprocessors - A80C188XL20 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
A80C188XL20
Embedded - Microprocessors A80C188XL20
MPU, 16-BIT, 20MHZ, CMOS, CPGA68

MPU, 16-BIT, 20MHZ, CMOS, CPGA68

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 909083-A80C188XL20 A80C188XL20
Product Name Embedded - Embedded - Microprocessors - A80C188XL20 Embedded - Microprocessors
Package Type Other; 68-CPGA
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - AM3703CUSD60 - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A8
Package Type BGA; Other; 423-LFBGA, FCBGA
View Details
2 suppliers
Intel® Celeron® Processor 725C (1.5M Cache, 1.30 GHz) - 725C - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 1300 MHz
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details