NXP Semiconductors Microprocessors P1022NSE2LFB

Description
PowerPC e500v2 Microprocessor IC QorIQ P1 2 Core, 32-Bit 1.055GHz 689-TEPBGA II (31x31)
Request a Quote Datasheet
Description
PowerPC e500v2 Microprocessor IC QorIQ P1 2 Core, 32-Bit 1.055GHz 689-TEPBGA II (31x31)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - P1022NSE2LFB-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
P1022NSE2LFB-ND
Microprocessors P1022NSE2LFB-ND
PowerPC e500v2 Microprocessor IC QorIQ P1 2 Core, 32-Bit 1.055GHz 689-TEPBGA II (31x31)

PowerPC e500v2 Microprocessor IC QorIQ P1 2 Core, 32-Bit 1.055GHz 689-TEPBGA II (31x31)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - P1022NSE2LFB - 888282-P1022NSE2LFB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - P1022NSE2LFB
888282-P1022NSE2LFB
Embedded - Embedded - Microprocessors - P1022NSE2LFB 888282-P1022NSE2LFB
Manufacturer: NXP Win Source Part Number: 888282-P1022NSE2LFB Series: QorIQ P1 Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC e500v2 Microprocessor IC series 2 Core, 32-Bit 1.055GHz 689-TEPBGA II (31x31) Core Processor: PowerPC e500v2 Speed: 1.055GHz Package: 689-BBGA Exposed Pad Package: Tray Family Name: P1022 Categories: Integrated Circuits (ICs) Case / Package: 689-TEPBGA II (31x31) ECCN: 5A002A1 FRE Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 135 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 888282-P1022NSE2LFB
Series: QorIQ P1
Operating Temperature Range: 0°C ~ 105°C (TA)
Features: PowerPC e500v2 Microprocessor IC series 2 Core, 32-Bit 1.055GHz 689-TEPBGA II (31x31)
Core Processor: PowerPC e500v2
Speed: 1.055GHz
Package: 689-BBGA Exposed Pad
Package: Tray
Family Name: P1022
Categories: Integrated Circuits (ICs)
Case / Package: 689-TEPBGA II (31x31)
ECCN: 5A002A1 FRE
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 135
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
1.055GHZ Embedded Microprocessor MPU - 694-P1022NSE2LFB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.055GHZ Embedded Microprocessor MPU
694-P1022NSE2LFB
1.055GHZ Embedded Microprocessor MPU 694-P1022NSE2LFB
IC MPU QORIQ P1 1.055GHZ PBGA689 Product overview: P1022NSE2LFB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.055GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.055GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-P1022NSE2LFB can be used for catalog matching and distributor lookup.

IC MPU QORIQ P1 1.055GHZ PBGA689 Product overview: P1022NSE2LFB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.055GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.055GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-P1022NSE2LFB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - P1022NSE2LFB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
P1022NSE2LFB
Integrated Circuits (ICs) - Embedded - Microprocessors P1022NSE2LFB
IC MPU QORIQ P1 1.055GHZ PBGA689

IC MPU QORIQ P1 1.055GHZ PBGA689

Supplier's Site
Microprocessors - P1022NSE2LFB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
P1022NSE2LFB
Microprocessors P1022NSE2LFB
Microprocessor IC *

Microprocessor IC *

Buy Now Datasheet
Microprocessors - P1022NSE2LFB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
P1022NSE2LFB
Microprocessors P1022NSE2LFB
PowerPC e500v2 Microprocessor IC QorIQ P1 2 Core, 32-Bit 1.055GHz 689-TEPBGA II (31x31)

PowerPC e500v2 Microprocessor IC QorIQ P1 2 Core, 32-Bit 1.055GHz 689-TEPBGA II (31x31)

Buy Now Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
P1022NSE2LFB
Microprocessors - MPU P1022NSE2LFB
Microprocessors - MPU 1067/533/667 ST WE r1.1

Microprocessors - MPU 1067/533/667 ST WE r1.1

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number P1022NSE2LFB-ND 888282-P1022NSE2LFB 694-P1022NSE2LFB P1022NSE2LFB P1022NSE2LFB P1022NSE2LFB P1022NSE2LFB
Product Name Microprocessors Embedded - Embedded - Microprocessors - P1022NSE2LFB 1.055GHZ Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Microprocessors Microprocessors - MPU
Data Bus 32-Bit 32-Bit; 2 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC e500v2 PowerPC; PowerPC e500v2 PowerPC e500v2
Package Type Other; 689-BBGA Exposed Pad P-BGA; Other; 689-TEPBGA II (31x31) Other; Tray BGA; Other; 689-BBGA Exposed Pad
Pin Count 689
Unlock Full Specs
to access all available technical data

Similar Products

AM3505 Sitara Processor - AM3505AZERA - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA,NFBGA
View Details
8 suppliers
Microprocessors - AT91SAM9G10-CU-999-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM926EJ-S
Supply Voltage 1.8V; 3.3V
View Details
4 suppliers
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 689 pin WB-TePBGA
View Details