NXP Semiconductors Microprocessors P1013PSE2LFA

Description
PowerPC e500v2 Microprocessor IC QorIQ P1 1 Core, 32-Bit 1.067GHz 689-TEPBGA II (31x31)
Request a Quote Datasheet
Description
PowerPC e500v2 Microprocessor IC QorIQ P1 1 Core, 32-Bit 1.067GHz 689-TEPBGA II (31x31)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - P1013PSE2LFA-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
P1013PSE2LFA-ND
Microprocessors P1013PSE2LFA-ND
PowerPC e500v2 Microprocessor IC QorIQ P1 1 Core, 32-Bit 1.067GHz 689-TEPBGA II (31x31)

PowerPC e500v2 Microprocessor IC QorIQ P1 1 Core, 32-Bit 1.067GHz 689-TEPBGA II (31x31)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - 1346274-P1013PSE2LFA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1346274-P1013PSE2LFA
Integrated Circuits (ICs) - Embedded - Microprocessors 1346274-P1013PSE2LFA
Win Source Part Number: 1346274-P1013PSE2LFA Category: Integrated Circuits (ICs) - Embedded - Microprocessors Series: QorIQ P1 Core Processor: PowerPC e500v2 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 1.067GHz Co-Processors/DSP: Security; SEC RAM Controllers: DDR2, DDR3 Graphics Acceleration: No Display & Interface Controllers: LCD Ethernet: 10/100/1000Mbps (2) SATA: SATA 3Gbps (2) USB: USB 2.0 + PHY (2) Security Features: Cryptography, Random Number Generator Package: Tray Additional Interfaces: DUART, I2C, I2S, MMC/SD, SPI Standard Package: 27 Mounting Type: Surface Mount Package / Case: 689-BBGA Exposed Pad Supplier Device Package: 689-TEPBGA II (31x31) Temperature Range - Operating: 0°C ~ 105°C (TA) ECCN: 5A002A1 FRE Fake Threat In the Open Market: 33 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Base Product Number: P1013 Product Status: Obsolete

Win Source Part Number: 1346274-P1013PSE2LFA
Category: Integrated Circuits (ICs) - Embedded - Microprocessors
Series: QorIQ P1
Core Processor: PowerPC e500v2
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 1.067GHz
Co-Processors/DSP: Security; SEC
RAM Controllers: DDR2, DDR3
Graphics Acceleration: No
Display & Interface Controllers: LCD
Ethernet: 10/100/1000Mbps (2)
SATA: SATA 3Gbps (2)
USB: USB 2.0 + PHY (2)
Security Features: Cryptography, Random Number Generator
Package: Tray
Additional Interfaces: DUART, I2C, I2S, MMC/SD, SPI
Standard Package: 27
Mounting Type: Surface Mount
Package / Case: 689-BBGA Exposed Pad
Supplier Device Package: 689-TEPBGA II (31x31)
Temperature Range - Operating: 0°C ~ 105°C (TA)
ECCN: 5A002A1 FRE
Fake Threat In the Open Market: 33 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Base Product Number: P1013
Product Status: Obsolete

Buy Now Datasheet
32-bit 1.067GHZ Embedded Microprocessor MPU - 694-P1013PSE2LFA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 1.067GHZ Embedded Microprocessor MPU
694-P1013PSE2LFA
32-bit 1.067GHZ Embedded Microprocessor MPU 694-P1013PSE2LFA
IC MPU QORIQ P1 1.067GHZ PBGA689 / PowerPC e500v2 Microprocessor IC QorIQ P1 1 Core, 32-Bit 1.067GHz 689-TEPBGA II (31x31) Product overview: P1013PSE2LFA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 1.067GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 1.067GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-P1013PSE2LFA can be used for catalog matching and distributor lookup.

IC MPU QORIQ P1 1.067GHZ PBGA689 / PowerPC e500v2 Microprocessor IC QorIQ P1 1 Core, 32-Bit 1.067GHz 689-TEPBGA II (31x31) Product overview: P1013PSE2LFA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 1.067GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 1.067GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-P1013PSE2LFA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - P1013PSE2LFA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
P1013PSE2LFA
Microprocessors P1013PSE2LFA
PowerPC e500v2 Microprocessor IC QorIQ P1 1 Core, 32-Bit 1.067GHz 689-TEPBGA II (31x31)

PowerPC e500v2 Microprocessor IC QorIQ P1 1 Core, 32-Bit 1.067GHz 689-TEPBGA II (31x31)

Buy Now Datasheet
Embedded - Microprocessors - P1013PSE2LFA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
P1013PSE2LFA
Embedded - Microprocessors P1013PSE2LFA
IC MPU Q OR IQ 1.067GHZ 689TBGA

IC MPU Q OR IQ 1.067GHZ 689TBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number P1013PSE2LFA-ND 1346274-P1013PSE2LFA 694-P1013PSE2LFA P1013PSE2LFA P1013PSE2LFA
Product Name Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors 32-bit 1.067GHZ Embedded Microprocessor MPU Microprocessors Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC e500v2 PowerPC e500v2 PowerPC; PowerPC e500v2
Package Type Other; 689-BBGA Exposed Pad Other; Tray BGA; Other; 689-BBGA Exposed Pad
Pin Count 689
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microprocessors - A80960HD66 - 859080-A80960HD66 - Win Source Electronics
Specs
Architecture RISC
View Details
2 suppliers
Microprocessor-Compatible 12-Bit D/A Converter 28-SOIC 0 to 70 - 815-DAC813KU - Utmel Electronic Limited
Specs
Architecture R-2R
Supply Voltage 1.5V; 15V
Package Type SOIC; Other; 28-SOIC (0.295, 7.50mm Width)
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Microprocessors - 150-SAMA7D65D1GT-V/4UBTR-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A7
Package Type Other; 427-TFBGA
View Details