Intel Corporation Quad 2.33 GHz Embedded Microprocessor MPU AT80580PJ0534MN

Description
Core2 Quad Q8200 (4M Cache, 2.33 GHz) Product overview: AT80580PJ0534MN from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.33 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Quad, 2.33 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AT80580PJ0534MN can be used for catalog matching and distributor lookup.
Request a Quote
Description
Core2 Quad Q8200 (4M Cache, 2.33 GHz) Product overview: AT80580PJ0534MN from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.33 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Quad, 2.33 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AT80580PJ0534MN can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Quad 2.33 GHz Embedded Microprocessor MPU - 694-AT80580PJ0534MN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 2.33 GHz Embedded Microprocessor MPU
694-AT80580PJ0534MN
Quad 2.33 GHz Embedded Microprocessor MPU 694-AT80580PJ0534MN
Core2 Quad Q8200 (4M Cache, 2.33 GHz) Product overview: AT80580PJ0534MN from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.33 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Quad, 2.33 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AT80580PJ0534MN can be used for catalog matching and distributor lookup.

Core2 Quad Q8200 (4M Cache, 2.33 GHz) Product overview: AT80580PJ0534MN from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.33 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Quad, 2.33 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AT80580PJ0534MN can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - AT80580PJ0534MN - 954660-AT80580PJ0534MN - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AT80580PJ0534MN
954660-AT80580PJ0534MN
Embedded - Embedded - Microprocessors - AT80580PJ0534MN 954660-AT80580PJ0534MN
Win Source Part Number: 954660-AT80580PJ0534 MN Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 954660-AT80580PJ0534MN
Series: *
Categories: Embedded - Microprocessors

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-AT80580PJ0534MN 954660-AT80580PJ0534MN
Product Name Quad 2.33 GHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - AT80580PJ0534MN
Unlock Full Specs
to access all available technical data

Similar Products

AM1806 Sitara Processor - AM1806EZCE4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
7 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Intel® Pentium® Processor 997 (2M Cache, 1.60 GHz) - 997 - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 1600 MHz
View Details