NXP Semiconductors 60V 0.17A MOSFET Transistor NX7002AKW

Description
Trans MOSFET N-CH 60V 0.17A 3-Pin SC-70 Product overview: NX7002AKW from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 0.17A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NX7002AKW can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET N-CH 60V 0.17A 3-Pin SC-70 Product overview: NX7002AKW from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 0.17A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NX7002AKW can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 0.17A MOSFET Transistor
285-NX7002AKW
60V 0.17A MOSFET Transistor 285-NX7002AKW
Trans MOSFET N-CH 60V 0.17A 3-Pin SC-70 Product overview: NX7002AKW from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 0.17A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NX7002AKW can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 60V 0.17A 3-Pin SC-70 Product overview: NX7002AKW from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 0.17A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NX7002AKW can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NX7002AKW - 740559-NX7002AKW - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NX7002AKW
740559-NX7002AKW
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NX7002AKW 740559-NX7002AKW
Manufacturer: NXP Win Source Part Number: 740559-NX7002AKW Family Name: NX7002AKW Manufacturer Homepage: www.nxp.com Reference case: SOT323 Reference Date Code: 13+Rohs Alternative Parts (Cross-Reference): NX7002AKW,115; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient

Manufacturer: NXP
Win Source Part Number: 740559-NX7002AKW
Family Name: NX7002AKW
Manufacturer Homepage: www.nxp.com
Reference case: SOT323
Reference Date Code: 13+Rohs
Alternative Parts (Cross-Reference): NX7002AKW,115;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-NX7002AKW 740559-NX7002AKW
Product Name 60V 0.17A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NX7002AKW
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1574580P - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
Package Type E-Line
View Details
Specs
V(BR)DSS 20 volts
IDSS 10000 to 12000 milliamps
Package Type Surface Mount
View Details
55 V, N-channel Trench MOSFET - 2N7002NXAKR - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 300000 milliamps
View Details
9 suppliers
CSD16570Q5B CSD16570Q5B, 25-V N-Channel NexFET? Power MOSFET - CSD16570Q5BT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 8.20E-4 ohms
View Details
8 suppliers