NXP Semiconductors Logic - Logic - Translators, Level Shifters - NVT2008BQ NVT2008BQ

Description
Manufacturer: NXP Win Source Part Number: 1232729-NVT2008BQ Family Name: NVT2008 Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): MAX13057EETI+; MAX13055EETI+T; MAX13056EETI+; MAX13058EEWG+; LSF0108RKSR; NVT2008BQ,115; NVT2008BQ; MAX13055EEWG+; Introduction Date: July 13, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1232729-NVT2008BQ Family Name: NVT2008 Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): MAX13057EETI+; MAX13055EETI+T; MAX13056EETI+; MAX13058EEWG+; LSF0108RKSR; NVT2008BQ,115; NVT2008BQ; MAX13055EEWG+; Introduction Date: July 13, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - NVT2008BQ - 1232729-NVT2008BQ - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - NVT2008BQ
1232729-NVT2008BQ
Logic - Logic - Translators, Level Shifters - NVT2008BQ 1232729-NVT2008BQ
Manufacturer: NXP Win Source Part Number: 1232729-NVT2008BQ Family Name: NVT2008 Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): MAX13057EETI+; MAX13055EETI+T; MAX13056EETI+; MAX13058EEWG+; LSF0108RKSR; NVT2008BQ,115; NVT2008BQ; MAX13055EEWG+; Introduction Date: July 13, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 1232729-NVT2008BQ
Family Name: NVT2008
Manufacturer Homepage: www.nxp.com
Alternative Parts (Cross-Reference): MAX13057EETI+; MAX13055EETI+T; MAX13056EETI+; MAX13058EEWG+; LSF0108RKSR; NVT2008BQ,115; NVT2008BQ; MAX13055EEWG+;
Introduction Date: July 13, 2010
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1232729-NVT2008BQ
Product Name Logic - Logic - Translators, Level Shifters - NVT2008BQ
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989092P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details
Shift Registers - 1727-2953-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 3V ~ 15V
Output Characteristics Open-drain
View Details
5 suppliers
SN54LS673 16-Bit Shift Registers - 5962-88602013A - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; CDIP,LCCC
Logic Family TTL; LS
View Details