NXP Semiconductors 5.5V 4 Bit Interface Transceiver IC N74F1244D,623

Description
IC BUFFER NON-INVERT 5.5V 20SO / Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SO Product overview: N74F1244D,623 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 4 Bit. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, 4 Bit, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-N74F1244D,623 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC BUFFER NON-INVERT 5.5V 20SO / Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SO Product overview: N74F1244D,623 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 4 Bit. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, 4 Bit, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-N74F1244D,623 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74F1244 is an octal 3-state buffer designed for driving bus lines or buffering memory address registers, with outputs capable of sinking 64mA and sourcing 15mA. It features two active-low output enables, OEa and OEb, each controlling four channels, and provides low input loading of 20µA in both high and low states. The device is pin-compatible with the 74F244 and optimized for interfacing with MOS microprocessors. The N74F1244D variant is packaged in a 20-pin plastic SOL (SOT163-1), operates from 0°C to +70°C, and requires a 4.5V to 5.5V supply. Propagation delay is 4.5ns, with total supply current of 43mA.

Datasheet Summary
Powered by GS/AI

The 74F1244 is an octal 3-state buffer designed for driving bus lines or buffering memory address registers, with outputs capable of sinking 64mA and sourcing 15mA. It features two active-low output enables, OEa and OEb, each controlling four channels, and provides low input loading of 20µA in both high and low states. The device is pin-compatible with the 74F244 and optimized for interfacing with MOS microprocessors. The N74F1244D variant is packaged in a 20-pin plastic SOL (SOT163-1), operates from 0°C to +70°C, and requires a 4.5V to 5.5V supply. Propagation delay is 4.5ns, with total supply current of 43mA.

Suppliers

Company
Product
Description
Supplier Links
5.5V 4 Bit Interface Transceiver IC - 704-N74F1244D,623 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.5V 4 Bit Interface Transceiver IC
704-N74F1244D,623
5.5V 4 Bit Interface Transceiver IC 704-N74F1244D,623
IC BUFFER NON-INVERT 5.5V 20SO / Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SO Product overview: N74F1244D,623 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 4 Bit. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, 4 Bit, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-N74F1244D,623 can be used for catalog matching and distributor lookup.

IC BUFFER NON-INVERT 5.5V 20SO / Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SO Product overview: N74F1244D,623 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 4 Bit. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, 4 Bit, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-N74F1244D,623 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 704-N74F1244D,623
Product Name 5.5V 4 Bit Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

CD54HCT126 Quad 3-State Buffer - 5962-9065101MCA - Texas Instruments
Specs
Technology HCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Line Interface ICs - 1916891P - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
Package Type DIP; PDIP; PDIP
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Dual Interface Transceiver IC - 704-54ACT244/B2A - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -55 C (-67 F)
View Details
2 suppliers