NXP Semiconductors RF Amplifiers - MW7IC18100NB MW7IC18100NB

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 747842-MW7IC18100NB Manufacturer Homepage: www.freescale.com Reference case: TO-272 Reference Date Code: 0925+ Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 747842-MW7IC18100NB Manufacturer Homepage: www.freescale.com Reference case: TO-272 Reference Date Code: 0925+ Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MW7IC18100NB
747842-MW7IC18100NB
RF Amplifiers - MW7IC18100NB 747842-MW7IC18100NB
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 747842-MW7IC18100NB Manufacturer Homepage: www.freescale.com Reference case: TO-272 Reference Date Code: 0925+ Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 747842-MW7IC18100NB
Manufacturer Homepage: www.freescale.com
Reference case: TO-272
Reference Date Code: 0925+
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 747842-MW7IC18100NB
Product Name RF Amplifiers - MW7IC18100NB
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
AMM-7200UC, 12 GHz - 46 GHz GaAs Driver Amplifier - AMM-7200UC - Marki Microwave LLC
Specs
Frequency Range 12000 to 46000 MHz
Package Type Connectorized; connectorized
View Details
RF Amplifiers - HFA3424IB1K - 873519-HFA3424IB1K - Win Source Electronics
Specs
Applications RF Microwave
View Details
Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details