Manufacturer: NXP
Win Source Part Number: 059696-MW6IC2015NB
Packaging: Reel - TR
Frequency: 1.8GHz to 1.99GHz
Gain: 26dB
RF Type: Cellular, W-CDMA, GSM, EDGE, TDMA, CDMA
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: TO-272 WB-16
Supply Voltage - Operating: 26V
Operating Supply Current: 100mA
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | 059696-MW6IC2015NB |
| Product Name | RF Amplifiers - MW6IC2015NB |
| Applications | RF Microwave |
| Frequency Range | 1800 to 1990 MHz |
| Minimum Gain | 26 dB |