RF Amplifier IC Cellular, CDMA, EDGE, GSM, TDMA, W-CDMA 750MHz ~ 1GHz TO-272 WB-16 GULL
| DigiKey | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | MW4IC915GMBR1-ND |
| Product Name | RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier |
| Applications | Mobile / Wireless Systems; Cellular, CDMA, EDGE, GSM, TDMA, W-CDMA |
| Frequency Range | 750 to 1000 MHz |
| Minimum Gain | 30 dB |