NXP Semiconductors Microprocessors MVF60NN152CMK50

Description
ARM® Cortex®-A5 + Cortex®-M4 Microprocessor IC Vybrid, VF6xx 2 Core, 32-Bit 500MHz, 167MHz 364-LFBGA (17x17)
Request a Quote Datasheet
Description
ARM® Cortex®-A5 + Cortex®-M4 Microprocessor IC Vybrid, VF6xx 2 Core, 32-Bit 500MHz, 167MHz 364-LFBGA (17x17)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 568-14983-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
568-14983-ND
Microprocessors 568-14983-ND
ARM® Cortex®-A5 + Cortex®-M4 Microprocessor IC Vybrid, VF6xx 2 Core, 32-Bit 500MHz, 167MHz 364-LFBGA (17x17)

ARM® Cortex®-A5 + Cortex®-M4 Microprocessor IC Vybrid, VF6xx 2 Core, 32-Bit 500MHz, 167MHz 364-LFBGA (17x17)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - 1214646-MVF60NN152CMK50 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1214646-MVF60NN152CMK50
Integrated Circuits (ICs) - Embedded - Microprocessors 1214646-MVF60NN152CMK50
Win Source Part Number: 1214646-MVF60NN152CM K50 Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: Vybrid, VF6xx Core Processor: ARM® Cortex®-A5 + Cortex®-M4 Number of Cores/Bus Width: 2 Core, 32-Bit Speed: 500MHz, 167MHz Co-Processors/DSP: Multimedia; NEON™ MPE RAM Controllers: LPDDR2, DDR3, DRAM Graphics Acceleration: Yes Display & Interface Controllers: DCU, GPU, LCD, VideoADC, VIU Ethernet: 10/100Mbps (2) USB: USB 2.0 OTG + PHY (1) Voltage - I/O: 3.3V Package: Tray Additional Interfaces: CAN, I²C, IrDA, LIN, SCI, SDHC, SPI, UART/USART Standard Package: 90 Package / Case: 364-LFBGA Supplier Device Package: 364-LFBGA (17x17) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 3A991A2 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Other Names: 568-14983,9353397445 51,MVF60NN152CMK50-N D Base Product Number: MVF60

Win Source Part Number: 1214646-MVF60NN152CMK50
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: Vybrid, VF6xx
Core Processor: ARM® Cortex®-A5 + Cortex®-M4
Number of Cores/Bus Width: 2 Core, 32-Bit
Speed: 500MHz, 167MHz
Co-Processors/DSP: Multimedia; NEON™ MPE
RAM Controllers: LPDDR2, DDR3, DRAM
Graphics Acceleration: Yes
Display & Interface Controllers: DCU, GPU, LCD, VideoADC, VIU
Ethernet: 10/100Mbps (2)
USB: USB 2.0 OTG + PHY (1)
Voltage - I/O: 3.3V
Package: Tray
Additional Interfaces: CAN, I²C, IrDA, LIN, SCI, SDHC, SPI, UART/USART
Standard Package: 90
Package / Case: 364-LFBGA
Supplier Device Package: 364-LFBGA (17x17)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 63 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Other Names: 568-14983,935339744551,MVF60NN152CMK50-ND
Base Product Number: MVF60

Buy Now Datasheet
167MHZ Embedded Microprocessor MPU - 694-MVF60NN152CMK50 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
167MHZ Embedded Microprocessor MPU
694-MVF60NN152CMK50
167MHZ Embedded Microprocessor MPU 694-MVF60NN152CMK50
IC MPU VYBRID 167MHZ 364LFBGA Product overview: MVF60NN152CMK50 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 167MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 167MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MVF60NN152CMK50 can be used for catalog matching and distributor lookup.

IC MPU VYBRID 167MHZ 364LFBGA Product overview: MVF60NN152CMK50 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 167MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 167MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MVF60NN152CMK50 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MVF60NN152CMK50 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MVF60NN152CMK50
Microprocessors MVF60NN152CMK50
ARM® Cortex®-A5 + Cortex®-M4 Microprocessor IC Vybrid, VF6xx 2 Core, 32-Bit 500MHz, 167MHz 364-LFBGA (17x17)

ARM® Cortex®-A5 + Cortex®-M4 Microprocessor IC Vybrid, VF6xx 2 Core, 32-Bit 500MHz, 167MHz 364-LFBGA (17x17)

Buy Now Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
MVF60NN152CMK50
Microprocessors - MPU MVF60NN152CMK50
Microprocessors - MPU Vybrid F 32-bit MPU, ARM Cortex-A5 core, 500 MHz, ARM Cortex-M4 core, 266 MHz, MAPBGA 364

Microprocessors - MPU Vybrid F 32-bit MPU, ARM Cortex-A5 core, 500 MHz, ARM Cortex-M4 core, 266 MHz, MAPBGA 364

Buy Now Datasheet
Embedded - Microprocessors - MVF60NN152CMK50 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MVF60NN152CMK50
Embedded - Microprocessors MVF60NN152CMK50
IC MCU 32BIT ROMLESS 364MAPBGA

IC MCU 32BIT ROMLESS 364MAPBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MVF60NN152CMK50 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MVF60NN152CMK50
Integrated Circuits (ICs) - Embedded - Microprocessors MVF60NN152CMK50
IC MPU VYBRID 167MHZ 364LFBGA

IC MPU VYBRID 167MHZ 364LFBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 568-14983-ND 1214646-MVF60NN152CMK50 694-MVF60NN152CMK50 MVF60NN152CMK50 MVF60NN152CMK50 MVF60NN152CMK50 MVF60NN152CMK50
Product Name Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors 167MHZ Embedded Microprocessor MPU Microprocessors Microprocessors - MPU Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 2 Core, 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A5 + Cortex®-M4 VF6xx ARM® Cortex®-A5 + Cortex®-M4 ARM; ARM® Cortex®-A5 + Cortex®-M4 ARM; ARMR CortexR-A5 + CortexR-M4
Supply Voltage 3.3V 3.3V 3.3 V
Package Type Other; 364-LFBGA Other; Tray BGA; Other; 364-LFBGA
Pin Count 364 364
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - DRA722AHGABCQ1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 750 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Microprocessors - ATSAMA5D35A-CNR-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A5
Supply Voltage 1.2V; 1.8V; 3.3V
View Details
4 suppliers