NXP Semiconductors DSP (Digital Signal Processors) MSC8256SAG1000B

Description
IC DSP 6X 1GHZ SC3850 783FCBGA
Request a Quote Datasheet
Description
IC DSP 6X 1GHZ SC3850 783FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSP (Digital Signal Processors) - MSC8256SAG1000B-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
MSC8256SAG1000B-ND
DSP (Digital Signal Processors) MSC8256SAG1000B-ND
IC DSP 6X 1GHZ SC3850 783FCBGA

IC DSP 6X 1GHZ SC3850 783FCBGA

Buy Now Datasheet
IC DSP 6X 1GHZ SC3850 783FCBGA Product overview: MSC8256SAG1000B from NXP Semiconductors is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1GHZ. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 1GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-MSC8256SAG1000B can be used for catalog matching and distributor lookup.

IC DSP 6X 1GHZ SC3850 783FCBGA Product overview: MSC8256SAG1000B from NXP Semiconductors is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1GHZ. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 1GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-MSC8256SAG1000B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MSC8256SAG1000B - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, CMOS, PBGA783

Digital Signal Processor, 32-Bit Size, CMOS, PBGA783

Supplier's Site Datasheet
DSP (Digital Signal Processors) - MSC8256SAG1000B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
MSC8256SAG1000B
DSP (Digital Signal Processors) MSC8256SAG1000B
IC DSP 6X 1GHZ SC3850 783FCBGA

IC DSP 6X 1GHZ SC3850 783FCBGA

Buy Now Datasheet
DSP (Digital Signal Processors) - MSC8256SAG1000B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
MSC8256SAG1000B
DSP (Digital Signal Processors) MSC8256SAG1000B
MSC8256SAG - STARCORE DSP, 6X 1G

MSC8256SAG - STARCORE DSP, 6X 1G

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - MSC8256SAG1000B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
MSC8256SAG1000B
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) MSC8256SAG1000B
IC DSP 6X 1GHZ SC3850 783FCBGA

IC DSP 6X 1GHZ SC3850 783FCBGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number MSC8256SAG1000B-ND 698-MSC8256SAG1000B MSC8256SAG1000B MSC8256SAG1000B MSC8256SAG1000B MSC8256SAG1000B
Product Name DSP (Digital Signal Processors) 1GHZ Dsp DSP (Digital Signal Processors) DSP (Digital Signal Processors) Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Supply Voltage 2.5V; 1.00V
Package Type Other; 783-BBGA, FCBGA Other; Tray BGA; Other; BGA783 BGA; Other; 783-BBGA, FCBGA
Pin Count 783
Clock Speed 1000 MHz 1000 MHz 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-21060LKBZ-160 - Lingto Electronic Limited
Specs
Clock Speed 40 MHz
Interface Type Host Interface, Link Port, Serial Port
View Details
Specs
Package Type Other; 196-CQFP (63.38x63.38)
Clock Speed 50 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
32-bit 30MHz Dsp - 698-CS48520-CQZR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32-Bit
Supply Voltage 3.3V
Package Type Other; LQFP
View Details
6 suppliers
DSP (Digital Signal Processors) - 150-DSPIC33AK128MPS305T-I/M7TR-ND - DigiKey
Specs
Package Type Other; 48-VFQFN Exposed Pad
Pin Count 48
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details