Digital Signal Processor, 32-Bit Size, 0-Ext Bit, CMOS, PBGA783
Manufacturer: NXP
Win Source Part Number: 059555-MSC8156SVT100
Packaging: Tray
Type: SC3850 Six Core
Voltage - I/O: 2.50V
Mounting: SMD (SMT)
Clock Rate: 1GHz
Non-Volatile Memory: ROM (96 kB)
On-Chip RAM: 576kB
Voltage - Core: 1.00V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 105°C (TJ)
Case / Package: 783-FCPBGA (29x29)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
IC PROCESSOR QUAD DGTL 783FCBGA
IC PROCESSOR QUAD DGTL 783FCBGA
DIGITAL SIGNAL PROCESSOR, 32-BIT
DIGITAL SIGNAL PROCESSOR, 32-BIT
| Rochester Electronics | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | MSC8156SVT1000B | 059555-MSC8156SVT1000B | MSC8156SVT1000B | MSC8156SVT1000B | MSC8156SVT1000B |
| Product Name | Embedded - Embedded - DSP (Digital Signal Processors) - MSC8156SVT1000B | Embedded - DSP (Digital Signal Processors) | DSP (Digital Signal Processors) | Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) | |
| Data Bus | 32-Bit | ||||
| Package Type | BGA; Other; BGA783 | PBGA; Other; 783-FCPBGA (29x29) | BGA; Other; 783-BBGA, FCBGA | ||
| Supply Voltage | 1.00V |