NXP Semiconductors Embedded - Embedded - DSP (Digital Signal Processors) - MSC8144VT800A MSC8144VT800A

Description
Manufacturer: NXP Win Source Part Number: 059553-MSC8144VT800A Packaging: Tray Type: SC3400 Core Voltage - I/O: 3.30V Mounting: SMD (SMT) Clock Rate: 800MHz Non-Volatile Memory: External On-Chip RAM: 10.5MB Voltage - Core: 1.00V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 90°C (TJ) Case / Package: 783-FCPBGA (29x29) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 059553-MSC8144VT800A Packaging: Tray Type: SC3400 Core Voltage - I/O: 3.30V Mounting: SMD (SMT) Clock Rate: 800MHz Non-Volatile Memory: External On-Chip RAM: 10.5MB Voltage - Core: 1.00V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 90°C (TJ) Case / Package: 783-FCPBGA (29x29) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - MSC8144VT800A
059553-MSC8144VT800A
Embedded - Embedded - DSP (Digital Signal Processors) - MSC8144VT800A 059553-MSC8144VT800A
Manufacturer: NXP Win Source Part Number: 059553-MSC8144VT800A Packaging: Tray Type: SC3400 Core Voltage - I/O: 3.30V Mounting: SMD (SMT) Clock Rate: 800MHz Non-Volatile Memory: External On-Chip RAM: 10.5MB Voltage - Core: 1.00V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 90°C (TJ) Case / Package: 783-FCPBGA (29x29) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 059553-MSC8144VT800A
Packaging: Tray
Type: SC3400 Core
Voltage - I/O: 3.30V
Mounting: SMD (SMT)
Clock Rate: 800MHz
Non-Volatile Memory: External
On-Chip RAM: 10.5MB
Voltage - Core: 1.00V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 90°C (TJ)
Case / Package: 783-FCPBGA (29x29)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DSP (Digital Signal Processors) - MSC8144VT800A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
MSC8144VT800A
DSP (Digital Signal Processors) MSC8144VT800A
IC DSP QUAD 800MHZ 783FCBGA

IC DSP QUAD 800MHZ 783FCBGA

Buy Now
Embedded - DSP (Digital Signal Processors) - MSC8144VT800A - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
MSC8144VT800A
Embedded - DSP (Digital Signal Processors) MSC8144VT800A
IC DSP QUAD 800MHZ 783FCBGA

IC DSP QUAD 800MHZ 783FCBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - MSC8144VT800A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
MSC8144VT800A
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) MSC8144VT800A
IC DSP QUAD 800MHZ 783FCBGA

IC DSP QUAD 800MHZ 783FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 059553-MSC8144VT800A MSC8144VT800A MSC8144VT800A MSC8144VT800A
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - MSC8144VT800A DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors) Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Supply Voltage 1.00V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-2185LBST-160 - Lingto Electronic Limited
Specs
Clock Speed 40 MHz
Interface Type Host Interface, Serial Port
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details