Manufacturer: NXP
Win Source Part Number: 928153-MSC8144SVT800
Series: StarCore
Operating Temperature Range: 0°C ~ 105°C (TJ)
Package: 783-BBGA, FCBGA
Package: Tray
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MSC81
Categories: Integrated Circuits (ICs)
Case / Package: 783-FCPBGA (29x29)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC DSP QUAD 800MHZ 783FCBGA
IC DSP QUAD 800MHZ 783FCBGA
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 928153-MSC8144SVT800A | MSC8144SVT800A | MSC8144SVT800A |
| Product Name | Embedded - Embedded - DSP (Digital Signal Processors) - MSC8144SVT800A | Embedded - DSP (Digital Signal Processors) | DSP (Digital Signal Processors) |
| Package Type | PBGA; Other; 783-FCPBGA (29x29) | BGA; Other; 783-BBGA, FCBGA |