DSP 16BIT 300MHZ MULTI 431FCBGA
DSP 16BIT 300MHZ MULTI 431FCBGA
DSP 16BIT 300MHZ MULTI 431FCBGA
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | MSC8122TMP4800V-ND | MSC8122TMP4800V | MSC8122TMP4800V |
| Product Name | DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) | DSP (Digital Signal Processors) |
| Data Bus | 16-Bit | ||
| Supply Voltage | 3.3V; 1.10V | ||
| Package Type | Other; 431-BFBGA, FCBGA | BGA; Other; 431-BFBGA, FCBGA | |
| Pin Count | 431 |