Manufacturer: NXP
Win Source Part Number: 885927-MRF8P9300HSR5
Features: RF Mosfet LDMOS (Dual) 28 V 2.4 A 960MHz 19.4dB 100W NI-1230S
Package: Reel - TR
Package: NI-1230S
Part Status: Discontinued at Digi-Key
Family Name: MRF8
Categories: Discrete Semiconductor Products
Case / Package: NI-1230S
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 885927-MRF8P9300HSR5 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF8P9300HSR5 |
| Package Type | SOT3; NI-1230S |