MRF6S19100HSR3 is an N-channel enhancement-mode lateral MOSFET designed for N-CDMA base station applications from 1930 to 1990 MHz, capable of 22 W average output power at 28 Vdc and 900 mA quiescent current. It features an NI-780S package with dimensions of 20.70 mm maximum length, 9.91 mm maximum width, and 1.70 mm maximum height, and is internally matched for ease of use. The device supports operation up to 32 Vdc drain supply voltage and includes integrated ESD protection meeting JESD22-A114 (Class 3A), EIA/JESD22-A115 (Class B), and JESD22-C101 (Class IV) standards. It is RoHS compliant and supplied in tape and reel packaging.
RF Mosfet LDMOS 28V 900mA 1.99GHz 16.1dB 22W NI-780S
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | MRF6S19100HSR3-ND |
| Product Name | RF FETs, MOSFETs |
| Package Type | NI-780S |