TRANS RF N-CH 125W 50V Product overview: MRF5015 from Freescale Semiconductor - NXP is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125W, 50V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 125W, 50V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MRF5015 can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 208797-MRF5015
Packaging: Reel - TR
Voltage Rating: 125V
Frequency: 2.5GHz
Current - Test: 350mA
Gain: 16.6dB
Transistor Polarity: HEMT
Voltage - Test: 50V
Power - Output: 125W
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: OM-780-2
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | 285-MRF5015 | 208797-MRF5015 |
| Product Name | 125W 50V MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF5015 |
| Package Type | Reel - TR | SOT3; OM-780-2 |