Manufacturer: NXP
Win Source Part Number: 134042-MRF19125R3
Packaging: Reel - TR
Voltage Rating: 65V
Frequency: 1.93GHz
Current - Test: 1.3A
Gain: 13.5dB
Transistor Polarity: LDMOS
Voltage - Test: 26V
Power - Output: 24W
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: NI-880
FET RF 65V 1.93GHZ NI-880 Product overview: MRF19125R3 from Freescale Semiconductor - NXP is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 1.93GHZ. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 65V, 1.93GHZ, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MRF19125R3 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 134042-MRF19125R3 | 285-MRF19125R3 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF19125R3 | 65V 1.93GHZ MOSFET Transistor |
| Polarity | LDMOS |