NXP Semiconductors 434MHZ Rf Transmitter MPXV8510DK016T1

Description
RF TX IC FSK 315/434MHZ 32QFN Product overview: MPXV8510DK016T1 from NXP Semiconductors is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 434MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 434MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-MPXV8510DK016T1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
RF TX IC FSK 315/434MHZ 32QFN Product overview: MPXV8510DK016T1 from NXP Semiconductors is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 434MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 434MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-MPXV8510DK016T1 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
434MHZ Rf Transmitter - 871-MPXV8510DK016T1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
434MHZ Rf Transmitter
871-MPXV8510DK016T1
434MHZ Rf Transmitter 871-MPXV8510DK016T1
RF TX IC FSK 315/434MHZ 32QFN Product overview: MPXV8510DK016T1 from NXP Semiconductors is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 434MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 434MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-MPXV8510DK016T1 can be used for catalog matching and distributor lookup.

RF TX IC FSK 315/434MHZ 32QFN Product overview: MPXV8510DK016T1 from NXP Semiconductors is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 434MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 434MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-MPXV8510DK016T1 can be used for catalog matching and distributor lookup.

Supplier's Site
RF Transmitters - MPXV8510DK016T1 - 809553-MPXV8510DK016T1 - Win Source Electronics
Laguna Hills, CA, United States
RF Transmitters - MPXV8510DK016T1
809553-MPXV8510DK016T1
RF Transmitters - MPXV8510DK016T1 809553-MPXV8510DK016T1
Manufacturer: NXP USA Inc. Win Source Part Number: 809553-MPXV8510DK016 T1 Packaging: Tray Applications: TPM (Tire Pressure Monitor) Frequency: 315MHz, 434MHz Memory Size: 8kB Flash, 512B SRAM Data Interface: PCB, Surface Mount Modulation or Protocol: FSK, OOK Antenna Connector: PCB, Surface Mount Part Status: Obsolete (End Of Life) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 32-QFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 555 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.3V ~ 3.6V

Manufacturer: NXP USA Inc.
Win Source Part Number: 809553-MPXV8510DK016T1
Packaging: Tray
Applications: TPM (Tire Pressure Monitor)
Frequency: 315MHz, 434MHz
Memory Size: 8kB Flash, 512B SRAM
Data Interface: PCB, Surface Mount
Modulation or Protocol: FSK, OOK
Antenna Connector: PCB, Surface Mount
Part Status: Obsolete (End Of Life)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 32-QFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 555
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.3V ~ 3.6V

Buy Now
RF Transmitters - MPXV8510DK016T1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transmitters
MPXV8510DK016T1
RF Transmitters MPXV8510DK016T1
RF Transmitter FSK, OOK 315MHz, 434MHz PCB, Surface Mount Antenna 32-QFN Exposed Pad

RF Transmitter FSK, OOK 315MHz, 434MHz PCB, Surface Mount Antenna 32-QFN Exposed Pad

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transmitters RF Transmitters RF Transmitters
Product Number 871-MPXV8510DK016T1 809553-MPXV8510DK016T1 MPXV8510DK016T1
Product Name 434MHZ Rf Transmitter RF Transmitters - MPXV8510DK016T1 RF Transmitters
Applications TPM (Tire Pressure Monitor)
Package Type Tray Surface Mount; 32-QFN Exposed Pad
RF Modulation FSK, OOK
Communication Interface PCB, Surface Mount
RF Connectors PCB, Surface Mount PCB, Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

3.3 V 16-bit registered transceiver; 3-state - 74LVT16543ADGG,118 - Nexperia B.V.
Specs
Package Type SOT364-1 SOT364-1
Features RoHS
Operating Temperature 85.0 C (185.0 F)
View Details
2 suppliers
Wireless Data Sensor - WISER LC100-PP - TECAT Performance Systems, LLC
TECAT Performance Systems, LLC
Specs
Operating Temperature -40.0 to 80.0 C (-40.0 to 176.0 F)
Output Power 13.4 dBm
Operating Frequency 2400 MHz
View Details
Anaren Integrated Radio (AIR) 2.4GHz Transmitter Module - A2500R24C - Anaren, Inc.
Specs
Applications Industrial Control, Building Automation, Low-power Wireless Sensor Networks, Lighting Control, and Automated Meter Reading
Package Type Surface Mount
Features RoHS
View Details