NXP Semiconductors Sensors, Transducers Pressure Sensors, Transducers MPXV7007GP

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: NXP USA Inc. Category: Sensors, Transducers Pressure Sensors, Transducers Series: MPXV7007 Package: Tray Product Status: Active Applications: Board Mount Pressure Type: Compound Operating Pressure: ±1.02PSI (±7kPa) Output Type: Analog Voltage
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: NXP USA Inc. Category: Sensors, Transducers Pressure Sensors, Transducers Series: MPXV7007 Package: Tray Product Status: Active Applications: Board Mount Pressure Type: Compound Operating Pressure: ±1.02PSI (±7kPa) Output Type: Analog Voltage
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers Pressure Sensors, Transducers - MPXV7007GP - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers Pressure Sensors, Transducers
MPXV7007GP
Sensors, Transducers Pressure Sensors, Transducers MPXV7007GP
Alternative Parts (Cross-Reference): Cross Manufacturer: NXP USA Inc. Category: Sensors, Transducers Pressure Sensors, Transducers Series: MPXV7007 Package: Tray Product Status: Active Applications: Board Mount Pressure Type: Compound Operating Pressure: ±1.02PSI (±7kPa) Output Type: Analog Voltage

Alternative Parts (Cross-Reference): Cross
Manufacturer: NXP USA Inc.
Category: Sensors, Transducers Pressure Sensors, Transducers
Series: MPXV7007
Package: Tray
Product Status: Active
Applications: Board Mount
Pressure Type: Compound
Operating Pressure: ±1.02PSI (±7kPa)
Output Type: Analog Voltage

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Pressure Sensors
Product Number MPXV7007GP
Product Name Sensors, Transducers Pressure Sensors, Transducers
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - Series 40W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure Transducers - 10212641-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 15 psi (10.56 m H2O)
View Details
Hygienic Solid-State Pressure Sensor - 836PH-D1T1GB30PA-D4 - Allen-Bradley / Rockwell Automation
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure Sensor/Pressure Transmitter Samitary Type - X-100K - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; RS232/485; HART® Protocol; 4-20mA,4-20mA+HART 2-wire
View Details