NXP Semiconductors Pressure Sensors, Transducers MPXV5525DP

Description
"Pressure Sensor Differential Male - 0.13"" (3.3mm) Tube, Dual 8-BSOP (0.475"", 12.06mm Width) Dual Ports, Same Side"
Request a Quote Datasheet
Description
"Pressure Sensor Differential Male - 0.13"" (3.3mm) Tube, Dual 8-BSOP (0.475"", 12.06mm Width) Dual Ports, Same Side"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - MPXV5525DP-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
MPXV5525DP-ND
Pressure Sensors, Transducers MPXV5525DP-ND
"Pressure Sensor Differential Male - 0.13"" (3.3mm) Tube, Dual 8-BSOP (0.475"", 12.06mm Width) Dual Ports, Same Side"

"Pressure Sensor Differential Male - 0.13"" (3.3mm) Tube, Dual 8-BSOP (0.475"", 12.06mm Width) Dual Ports, Same Side"

Buy Now Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - MPXV5525DP - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Pressure Sensors, Transducers
MPXV5525DP
Sensors, Transducers - Pressure Sensors, Transducers MPXV5525DP
Win Source Part Number: 1345876-MPXV5525DP Category: Sensors, Transducers - Pressure Sensors, Transducers Package: Tray Applications: Board Mount Standard Package: 1 Pressure Type: Differential Port Size: Male - 0.13" (3.3mm) Tube, Dual Port Style: Barbed Mounting Type: Surface Mount Package / Case: 8-BSOP (0.475", 12.06mm Width) Dual Ports, Same Side Supplier Device Package: 8-SOP ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Base Product Number: MPXV5 Product Status: Obsolete

Win Source Part Number: 1345876-MPXV5525DP
Category: Sensors, Transducers - Pressure Sensors, Transducers
Package: Tray
Applications: Board Mount
Standard Package: 1
Pressure Type: Differential
Port Size: Male - 0.13" (3.3mm) Tube, Dual
Port Style: Barbed
Mounting Type: Surface Mount
Package / Case: 8-BSOP (0.475", 12.06mm Width) Dual Ports, Same Side
Supplier Device Package: 8-SOP
ECCN: EAR99
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Base Product Number: MPXV5
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Pressure Sensors Pressure Sensors
Product Number MPXV5525DP-ND MPXV5525DP
Product Name Pressure Sensors, Transducers Sensors, Transducers - Pressure Sensors, Transducers
Device Category Sensor; Sensor or Transducer Sensor
Unlock Full Specs
to access all available technical data