"Pressure Sensor 2.9PSI ~ 36.26PSI (20kPa ~ 250kPa) Absolute Male - 0.13"" (3.17mm) Tube 0.2 V ~ 4.9 V 8-SMD, Gull Wing, Top Port"
| DigiKey | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | MPXA4250AC6T1-ND |
| Product Name | Pressure Sensors, Transducers |
| Device Category | Sensor; Sensor or Transducer |
| Measurement Type | Absolute |
| Signal Output | Analog Voltage |
| Features | Temperature Compensated |