NXP Semiconductors Pressure Sensor ICs MPX5050GP

Description
Pressure Sensor 50kPa Gauge 1-Port
Request a Quote Datasheet
Description
Pressure Sensor 50kPa Gauge 1-Port
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor ICs - 7191096 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensor ICs
7191096
Pressure Sensor ICs 7191096
Pressure Sensor 50kPa Gauge 1-Port

Pressure Sensor 50kPa Gauge 1-Port

Supplier's Site
Pressure Sensor ICs - 9227349 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensor ICs
9227349
Pressure Sensor ICs 9227349
Pressure Sensor 50kPa Gauge 1-Port

Pressure Sensor 50kPa Gauge 1-Port

Supplier's Site
Pressure Sensor ICs - 7191096P - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensor ICs
7191096P
Pressure Sensor ICs 7191096P
Pressure Sensor 50kPa Gauge 1-Port

Pressure Sensor 50kPa Gauge 1-Port

Supplier's Site
Pressure Sensor, 0 To 50Kpa, Sip-6; Pressure Type Nxp - 07F9918 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 0 To 50Kpa, Sip-6; Pressure Type Nxp
07F9918
Pressure Sensor, 0 To 50Kpa, Sip-6; Pressure Type Nxp 07F9918
PRESSURE SENSOR, 0 TO 50KPA, SIP-6; Pressure Type:Gauge; Sensitivity, V/P:90mV/kPa; Operating Pressure Min:0kPa; Operating Pressure Max:50kPa; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Sensor Case Style:SIP; Product Range:-RoHS Compliant: Yes

PRESSURE SENSOR, 0 TO 50KPA, SIP-6; Pressure Type:Gauge; Sensitivity, V/P:90mV/kPa; Operating Pressure Min:0kPa; Operating Pressure Max:50kPa; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Sensor Case Style:SIP; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 7191096 9227349 7191096P 07F9918
Product Name Pressure Sensor ICs Pressure Sensor ICs Pressure Sensor ICs Pressure Sensor, 0 To 50Kpa, Sip-6; Pressure Type Nxp
Device Category Sensor Sensor Sensor Sensor
Measurement Type Gauge Gauge; Relative Gauge Gauge
Signal Output Analog Voltage Analog Voltage; Analogue
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - Series 42/742 -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure Sensors - 309743 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Absolute
Signal Output 0 to 10 V dc
View Details
Pressure Transducer with Temperature -  - HydraCheck Inc.
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Media Liquid
View Details
Pressure Sensors, Transducers - Industrial - IPSU-G4003-3-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Voltage
View Details