NXP Semiconductors France SAS Pressure Sensor, 0 To 100Kpa, Sip-4; Pressure Type Nxp MPX2102DP

Description
PRESSURE SENSOR, 0 TO 100KPA, SIP-4; Pressure Type:Differential; Sensitivity, V/P:0.4mV/kPa; Operating Pressure Min:0kPa; Operating Pressure Max:100kPa; Supply Voltage Min:10V; Supply Voltage Max:16V; Sensor Case Style:SIP; MSL:- RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR, 0 TO 100KPA, SIP-4; Pressure Type:Differential; Sensitivity, V/P:0.4mV/kPa; Operating Pressure Min:0kPa; Operating Pressure Max:100kPa; Supply Voltage Min:10V; Supply Voltage Max:16V; Sensor Case Style:SIP; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 0 To 100Kpa, Sip-4; Pressure Type Nxp - 75C3928 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 0 To 100Kpa, Sip-4; Pressure Type Nxp
75C3928
Pressure Sensor, 0 To 100Kpa, Sip-4; Pressure Type Nxp 75C3928
PRESSURE SENSOR, 0 TO 100KPA, SIP-4; Pressure Type:Differential; Sensitivity, V/P:0.4mV/kPa; Operating Pressure Min:0kPa; Operating Pressure Max:100kPa; Supply Voltage Min:10V; Supply Voltage Max:16V; Sensor Case Style:SIP; MSL:- RoHS Compliant: Yes

PRESSURE SENSOR, 0 TO 100KPA, SIP-4; Pressure Type:Differential; Sensitivity, V/P:0.4mV/kPa; Operating Pressure Min:0kPa; Operating Pressure Max:100kPa; Supply Voltage Min:10V; Supply Voltage Max:16V; Sensor Case Style:SIP; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - MPX2102DP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Pressure Sensors, Transducers
MPX2102DP
Sensors, Transducers - Pressure Sensors, Transducers MPX2102DP
SENSOR 14.5PSID 0.19 .04V

SENSOR 14.5PSID 0.19 .04V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips
Product Number 75C3928 MPX2102DP
Product Name Pressure Sensor, 0 To 100Kpa, Sip-4; Pressure Type Nxp Sensors, Transducers - Pressure Sensors, Transducers
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Optical Lab. Temperature Sensor FC 1565 - 1-FS63LTS-1565 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Line sensors, For spectrophotometry - S3901-512Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details
Two-Channel Silicon-Based Thermopile - Digital ST120 Dual Thermopile - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
DRV5053-Q1 Automotive Analog-Bipolar Hall Effect Sensor - DRV5053PAEDBZTQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
4 suppliers