NXP Semiconductors Clock Buffers, Drivers MPC9456AC

Description
Clock Fanout Buffer (Distribution), Divider, Multiplexer IC 1:10 250MHz 32-LQFP
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution), Divider, Multiplexer IC 1:10 250MHz 32-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - MPC9456AC-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
MPC9456AC-ND
Clock Buffers, Drivers MPC9456AC-ND
Clock Fanout Buffer (Distribution), Divider, Multiplexer IC 1:10 250MHz 32-LQFP

Clock Fanout Buffer (Distribution), Divider, Multiplexer IC 1:10 250MHz 32-LQFP

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1130181-MPC9456AC
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1130181-MPC9456AC
Win Source Part Number: 1130181-MPC9456AC Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution), Divider, Multiplexer Package: Tray Frequency - Max: 250 MHz Number of Circuits: 1 Standard Package: 250 Mounting: SMD (SMT) Input: LVPECL Output: LVCMOS Voltage - Supply: 2.375V ~ 3.465V Package / Case: 32-LQFP Supplier Device Package: 32-TQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Base Product Number: MPC94 Product Status: Obsolete

Win Source Part Number: 1130181-MPC9456AC
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Type: Fanout Buffer (Distribution), Divider, Multiplexer
Package: Tray
Frequency - Max: 250 MHz
Number of Circuits: 1
Standard Package: 250
Mounting: SMD (SMT)
Input: LVPECL
Output: LVCMOS
Voltage - Supply: 2.375V ~ 3.465V
Package / Case: 32-LQFP
Supplier Device Package: 32-TQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Base Product Number: MPC94
Product Status: Obsolete

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - MPC9456AC - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
MPC9456AC
Clock/Timing - Clock Buffers, Drivers MPC9456AC
IC CLK BUFFER 1:10 250MHZ 32LQFP

IC CLK BUFFER 1:10 250MHZ 32LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number MPC9456AC-ND 1130181-MPC9456AC MPC9456AC
Product Name Clock Buffers, Drivers Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver Clock Driver
Bus Interface LVCMOS CMOS; LVCMOS
Package Type Surface Mount; 32-LQFP Surface Mount; 32-LQFP Surface Mount; Surface Mount
Supply Voltage 2.38 to 3.46 volts 2.38 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Application Specific - AD802-155KR - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 156 MHz
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY2308SXI-2T-ND - DigiKey
Specs
Device Type Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details
4 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI51210-B11153-GMR - Lingto Electronic Limited
Specs
Device Type Clock Generator
View Details
2 suppliers
CD74ACT297 Digital Phase-Locked-Loop - CD74ACT297M96 - Texas Instruments
Specs
Bus Interface CMOS
Package Type SOIC
Supply Voltage 4.5 to 5.5 volts
View Details
4 suppliers