Manufacturer: NXP
Win Source Part Number: 122897-MPC9448AC
Packaging: Tray
Type: Fanout Buffer (Distribution), Multiplexer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS, LVPECL
Output: LVCMOS
Family Name: MPC9448
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-LQFP (7x7)
Supply Voltage - Operating: 2.375 V to 3.465 V
Maximum Input Frequency: 350MHz
Differential - Input and Output: Yes/No
Alternative Parts (Cross-Reference): PCK9448BD,151; PCK9448BD,128; PCK9448BD;
Introduction Date: July 24, 2006
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Clock Fanout Buffer (Distribution), Multiplexer IC 2:12 350MHz 32-LQFP
IC CLK BUFFER 2:12 350MHZ 32LQFP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 122897-MPC9448AC | MPC9448AC-ND | MPC9448AC |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MPC9448AC | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver | Fanout Buffer (Distribution), Multiplexer; Clock Driver | Clock Driver |
| Bus Interface | CMOS; LVCMOS | LVCMOS | |
| Package Type | Surface Mount; 32-LQFP (7x7) | Surface Mount; 32-LQFP | Surface Mount; Surface Mount |
| Supply Voltage | 2.38 to 3.46 volts | 2.38 to 3.46 volts |