Manufacturer: NXP
Win Source Part Number: 789314-MPC880VR80
Series: MPC8xx
Packaging: Tray
Operating Temperature Range: 0°C ~ 95°C (TA)
Core Processor: MPC8xx
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 80MHz
Co-Processors/DSP: Communications; CPM
RAM Controllers: DRAM
Graphics Acceleration: No
Ethernet: 10 Mbps (2), 10/100 Mbps (2)
USB: USB 2.0 (1)
Voltage - I/O: 3.3V
Package: 357-BBGA
Additional Interfaces: HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART
Family Name: MPC880
Categories: Integrated Circuits (ICs)
Manufacturer Package: 357-PBGA (25x25)
Introduction Date: April 07, 2005
ECCN: 5A992
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
IC MPU MPC8XX 80MHZ 357BGA Product overview: MPC880VR80 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 80MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC880VR80 can be used for catalog matching and distributor lookup.
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 80MHz 357-PBGA (25x25)
IC MPU MPC8XX 80MHZ 357BGA
IC MPU MPC8XX 80MHZ 357BGA
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 80MHz 357-PBGA (25x25)
IC MPU MPC8XX 80MHZ 357BGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 789314-MPC880VR80 | 694-MPC880VR80 | MPC880VR80-ND | MPC880VR80 | MPC880VR80 | MPC880VR80 | MPC880VR80 |
| Product Name | Embedded - Embedded - Microprocessors - MPC880VR80 | 80MHZ Embedded Microprocessor MPU | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Embedded - Microprocessors | Microprocessors | Microprocessors |
| Architecture | RISC | ||||||
| Data Bus | 32-Bit | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||||
| Supply Voltage | 3.3V | 1.8 | 3.3V | ||||
| Operating Temperature | 0 to 95 C (32 to 203 F) | 0 C (32 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | |
| Microprocessor Family | PowerQUICC MPC8xx Processor | MPC8xx | MPC8xx | MPC8xx | MPC8xx | MPC8xx |