Intel Corporation Integrated Circuits (ICs) - Embedded - Microprocessors 5962-8514803XA

Description
Microprocessor, 16-Bit, 10MHz, CMOS, CPGA68
Request a Quote Datasheet
Description
Microprocessor, 16-Bit, 10MHz, CMOS, CPGA68
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 5962-8514803XA - Rochester Electronics
Newburyport, MA, United States
Microprocessor, 16-Bit, 10MHz, CMOS, CPGA68

Microprocessor, 16-Bit, 10MHz, CMOS, CPGA68

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - 5962-8514803XA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
5962-8514803XA
Integrated Circuits (ICs) - Embedded - Microprocessors 5962-8514803XA
IC MPU 80286 10MHZ 68CPGA

IC MPU 80286 10MHZ 68CPGA

Supplier's Site
Microprocessors - 5962-8514803XA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
5962-8514803XA
Microprocessors 5962-8514803XA
M80286 Microprocessor IC 80286 10MHz 68-CPGA (29.46x29.46)

M80286 Microprocessor IC 80286 10MHz 68-CPGA (29.46x29.46)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 5962-8514803XA 5962-8514803XA 5962-8514803XA
Product Name Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Data Bus 16-Bit; 16-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - DP8340N - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 24-DIP (0.600\", 15.24mm)
View Details
Embedded - Microprocessors - AM3517AZERA - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details