IC MPU MPC8XX 133MHZ 256BGA Product overview: MPC875CVR133 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 133MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC875CVR133 can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 927952-MPC875CVR133
Series: MPC8xx
Operating Temperature Range: -40°C ~ 100°C (TA)
Features: MPC8xx Microprocessor IC series 1 Core, 32-Bit 133MHz 256-PBGA (23x23)
Core Processor: MPC8xx
Speed: 133MHz
Package: Tray
Package: 256-BBGA
Part Status: Obsolete
Family Name: MPC87
Categories: Integrated Circuits (ICs)
Case / Package: 256-PBGA (23x23)
ECCN: 5A002A1 FRE
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 133MHz 256-PBGA (23x23)
Microprocessors - MPU 133 MHz 176 MIPS
IC MPU MPC8XX 133MHZ 256BGA
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 133MHz 256-PBGA (23x23)
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 133MHz 256-PBGA (23x23)
POWERQUICC 32 BIT POWER ARCHITEC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 694-MPC875CVR133 | 927952-MPC875CVR133 | MPC875CVR133-ND | MPC875CVR133 | MPC875CVR133 | MPC875CVR133 | MPC875CVR133 |
| Product Name | 133MHZ Embedded Microprocessor MPU | Embedded - Embedded - Microprocessors - MPC875CVR133 | Microprocessors | Microprocessors - MPU | Embedded - Microprocessors | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors |
| Package Type | Other; Tray | P-BGA; Other; 256-PBGA (23x23) | Other; 256-BBGA | BGA; Other; 256-BBGA | |||
| Operating Temperature | -40 C (-40 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | |||||
| Microprocessor Family | MPC8xx | MPC8xx | MPC8xx | MPC8xx |