NXP Semiconductors Microprocessors MPC860DEZQ66D4

Description
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 357-PBGA (25x25)
Request a Quote Datasheet
Description
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 357-PBGA (25x25)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MPC860DEZQ66D4-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC860DEZQ66D4-ND
Microprocessors MPC860DEZQ66D4-ND
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 357-PBGA (25x25)

MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 357-PBGA (25x25)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - MPC860DEZQ66D4 - 059470-MPC860DEZQ66D4 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC860DEZQ66D4
059470-MPC860DEZQ66D4
Embedded - Embedded - Microprocessors - MPC860DEZQ66D4 059470-MPC860DEZQ66D4
Manufacturer: NXP Win Source Part Number: 059470-MPC860DEZQ66D 4 Packaging: Tray Core Processor: MPC8xx Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Communications; CPM RAM Controllers: DRAM Graphics Acceleration: No Ethernet: 10 Mbps (2) Voltage - I/O: 3.3V Additional Interfaces: I2C, IrDA, PCMCIA, SPI, TDM, UART/USART Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 95°C (TA) Case / Package: 357-PBGA (25x25) Speed(Frequency): 66MHz Security Package / Case: 357-BBGA

Manufacturer: NXP
Win Source Part Number: 059470-MPC860DEZQ66D4
Packaging: Tray
Core Processor: MPC8xx
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Communications; CPM
RAM Controllers: DRAM
Graphics Acceleration: No
Ethernet: 10 Mbps (2)
Voltage - I/O: 3.3V
Additional Interfaces: I2C, IrDA, PCMCIA, SPI, TDM, UART/USART
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 95°C (TA)
Case / Package: 357-PBGA (25x25)
Speed(Frequency): 66MHz
Security Package / Case: 357-BBGA

Buy Now Datasheet
32-bit 32bit 66MHz BGA Embedded Microprocessor MPU - 694-MPC860DEZQ66D4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32bit 66MHz BGA Embedded Microprocessor MPU
694-MPC860DEZQ66D4
32-bit 32bit 66MHz BGA Embedded Microprocessor MPU 694-MPC860DEZQ66D4
MPU PowerQUICC MPC8xx Processor RISC 32bit 0.32um 66MHz 357-Pin BGA Tray Product overview: MPC860DEZQ66D4 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 66MHz, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32bit, 66MHz, BGA, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC860DEZQ66D4 can be used for catalog matching and distributor lookup.

MPU PowerQUICC MPC8xx Processor RISC 32bit 0.32um 66MHz 357-Pin BGA Tray Product overview: MPC860DEZQ66D4 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 66MHz, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32bit, 66MHz, BGA, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC860DEZQ66D4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microprocessors - MPC860DEZQ66D4 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC860DEZQ66D4
Embedded - Microprocessors MPC860DEZQ66D4
IC MPU MPC8XX 66MHZ 357BGA

IC MPU MPC8XX 66MHZ 357BGA

Supplier's Site Datasheet
Microprocessors - MPC860DEZQ66D4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC860DEZQ66D4
Microprocessors MPC860DEZQ66D4
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 357-PBGA (25x25)

MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 357-PBGA (25x25)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MPC860DEZQ66D4-ND 059470-MPC860DEZQ66D4 694-MPC860DEZQ66D4 MPC860DEZQ66D4 MPC860DEZQ66D4
Product Name Microprocessors Embedded - Embedded - Microprocessors - MPC860DEZQ66D4 32-bit 32bit 66MHz BGA Embedded Microprocessor MPU Embedded - Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family MPC8xx PowerQUICC MPC8xx Processor MPC8xx MPC8xx
Supply Voltage 3.3V 3.3V 2.5|3.3
Package Type Other; 357-BBGA P-BGA; Other; 357-PBGA (25x25) Other; Tray BGA; Other; 357-BBGA
Pin Count 357 357
Unlock Full Specs
to access all available technical data

Similar Products

AM3517 Sitara Processor - AM3517AZCNA - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA,NFBGA
View Details
8 suppliers
Embedded - Embedded - Microprocessors - BSC9131NSE1KHKB - 864685-BSC9131NSE1KHKB - Win Source Electronics
Specs
Package Type Other; 520-FCBGA (21x21)
Operating Temperature 0 to 105 C (32 to 221 F)
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details