NXP Semiconductors Embedded - Embedded - Microprocessors - MPC860DECVR50D4 MPC860DECVR50D4

Description
Manufacturer: NXP Win Source Part Number: 789304-MPC860DECVR50 D4 Series: MPC8xx Packaging: Tray Operating Temperature Range: -40°C ~ 95°C (TA) Core Processor: MPC8xx Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 50MHz Co-Processors/DSP: Communications; CPM RAM Controllers: DRAM Graphics Acceleration: No Ethernet: 10 Mbps (2) Voltage - I/O: 3.3V Package: 357-BBGA Additional Interfaces: I2C, IrDA, PCMCIA, SPI, TDM, UART/USART Family Name: MPC860DE Categories: Integrated Circuits (ICs) Manufacturer Package: 357-PBGA (25x25) Alternative Parts (Cross-Reference): TSPC860SRMZPU50D4; TSPC860SRVZPU50C1; TSXPC860SRMZPU50C1; TSPC860MHMZPU50C1; Introduction Date: October 07, 2004 ECCN: 3A991.a.2 Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 789304-MPC860DECVR50 D4 Series: MPC8xx Packaging: Tray Operating Temperature Range: -40°C ~ 95°C (TA) Core Processor: MPC8xx Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 50MHz Co-Processors/DSP: Communications; CPM RAM Controllers: DRAM Graphics Acceleration: No Ethernet: 10 Mbps (2) Voltage - I/O: 3.3V Package: 357-BBGA Additional Interfaces: I2C, IrDA, PCMCIA, SPI, TDM, UART/USART Family Name: MPC860DE Categories: Integrated Circuits (ICs) Manufacturer Package: 357-PBGA (25x25) Alternative Parts (Cross-Reference): TSPC860SRMZPU50D4; TSPC860SRVZPU50C1; TSXPC860SRMZPU50C1; TSPC860MHMZPU50C1; Introduction Date: October 07, 2004 ECCN: 3A991.a.2 Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MPC860DECVR50D4 - 789304-MPC860DECVR50D4 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC860DECVR50D4
789304-MPC860DECVR50D4
Embedded - Embedded - Microprocessors - MPC860DECVR50D4 789304-MPC860DECVR50D4
Manufacturer: NXP Win Source Part Number: 789304-MPC860DECVR50 D4 Series: MPC8xx Packaging: Tray Operating Temperature Range: -40°C ~ 95°C (TA) Core Processor: MPC8xx Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 50MHz Co-Processors/DSP: Communications; CPM RAM Controllers: DRAM Graphics Acceleration: No Ethernet: 10 Mbps (2) Voltage - I/O: 3.3V Package: 357-BBGA Additional Interfaces: I2C, IrDA, PCMCIA, SPI, TDM, UART/USART Family Name: MPC860DE Categories: Integrated Circuits (ICs) Manufacturer Package: 357-PBGA (25x25) Alternative Parts (Cross-Reference): TSPC860SRMZPU50D4; TSPC860SRVZPU50C1; TSXPC860SRMZPU50C1; TSPC860MHMZPU50C1; Introduction Date: October 07, 2004 ECCN: 3A991.a.2 Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 789304-MPC860DECVR50D4
Series: MPC8xx
Packaging: Tray
Operating Temperature Range: -40°C ~ 95°C (TA)
Core Processor: MPC8xx
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 50MHz
Co-Processors/DSP: Communications; CPM
RAM Controllers: DRAM
Graphics Acceleration: No
Ethernet: 10 Mbps (2)
Voltage - I/O: 3.3V
Package: 357-BBGA
Additional Interfaces: I2C, IrDA, PCMCIA, SPI, TDM, UART/USART
Family Name: MPC860DE
Categories: Integrated Circuits (ICs)
Manufacturer Package: 357-PBGA (25x25)
Alternative Parts (Cross-Reference): TSPC860SRMZPU50D4; TSPC860SRVZPU50C1; TSXPC860SRMZPU50C1; TSPC860MHMZPU50C1;
Introduction Date: October 07, 2004
ECCN: 3A991.a.2
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
50MHZ Embedded Microprocessor MPU - 694-MPC860DECVR50D4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50MHZ Embedded Microprocessor MPU
694-MPC860DECVR50D4
50MHZ Embedded Microprocessor MPU 694-MPC860DECVR50D4
IC MPU MPC8XX 50MHZ 357BGA Product overview: MPC860DECVR50D4 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 50MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC860DECVR50D4 can be used for catalog matching and distributor lookup.

IC MPU MPC8XX 50MHZ 357BGA Product overview: MPC860DECVR50D4 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 50MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC860DECVR50D4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MPC860DECVR50D4-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC860DECVR50D4-ND
Microprocessors MPC860DECVR50D4-ND
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 50MHz 357-PBGA (25x25)

MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 50MHz 357-PBGA (25x25)

Buy Now Datasheet
Embedded - Microprocessors - MPC860DECVR50D4 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC860DECVR50D4
Embedded - Microprocessors MPC860DECVR50D4
IC MPU MPC8XX 50MHZ 357BGA

IC MPU MPC8XX 50MHZ 357BGA

Supplier's Site Datasheet
Microprocessors - MPC860DECVR50D4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC860DECVR50D4
Microprocessors MPC860DECVR50D4
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 50MHz 357-PBGA (25x25)

MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 50MHz 357-PBGA (25x25)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC860DECVR50D4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC860DECVR50D4
Integrated Circuits (ICs) - Embedded - Microprocessors MPC860DECVR50D4
IC MPU MPC8XX 50MHZ 357BGA

IC MPU MPC8XX 50MHZ 357BGA

Supplier's Site
Sheung Wan, Hong Kong
Microprocessors - MPU
MPC860DECVR50D4
Microprocessors - MPU MPC860DECVR50D4
Microprocessors - MPU POWER QUICC-NO LEAD

Microprocessors - MPU POWER QUICC-NO LEAD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 789304-MPC860DECVR50D4 694-MPC860DECVR50D4 MPC860DECVR50D4-ND MPC860DECVR50D4 MPC860DECVR50D4 MPC860DECVR50D4 MPC860DECVR50D4
Product Name Embedded - Embedded - Microprocessors - MPC860DECVR50D4 50MHZ Embedded Microprocessor MPU Microprocessors Embedded - Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors - MPU
Architecture RISC
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 3.3V 3.3|2.5 3.3V
Operating Temperature -40 to 95 C (-40 to 203 F) -40 C (-40 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Microprocessor Family PowerQUICC MPC8xx Processor MPC8xx MPC8xx MPC8xx MPC8xx
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM29040-40KC\\W - Lingto Electronic Limited
Specs
Architecture RISC
View Details
AM1806 Sitara Processor - AM1806EZCE4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
7 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Microprocessors - ATSAMA5D22C-CURDKR-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A5
Supply Voltage 3.3V
View Details
5 suppliers