IC MPU MPC85XX 1.5GHZ 1023FCPBGA Product overview: MPC8572EVTAVNE from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.5GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8572EVTAVNE can be used for catalog matching and distributor lookup.
IC MPU MPC85XX 1.5GHZ 1023FCBGA
IC MPU MPC85XX 1.5GHZ 1023FCPBGA
PowerPC e500 Microprocessor IC MPC85xx 2 Core, 32-Bit 1.5GHz 1023-FCBGA (33x33)
PowerPC e500 Microprocessor IC MPC85xx 2 Core, 32-Bit 1.5GHz 1023-FCPBGA (33x33)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 694-MPC8572EVTAVNE | MPC8572EVTAVNE-ND | MPC8572EVTAVNE | MPC8572EVTAVNE |
| Product Name | 1.5GHZ Embedded Microprocessor MPU | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors |
| Package Type | Other; Bulk | Other; 1023-BFBGA, FCBGA | BGA; Other; 1023-BFBGA, FCBGA | |
| Operating Temperature | 0 C (32 F) | 0 to 105 C (32 to 221 F) | 0 to 105 C (32 to 221 F) | 0 to 105 C (32 to 221 F) |
| Data Bus | 32-Bit | 32-Bit; 2 Core, 32-Bit | ||
| Microprocessor Family | PowerPC; PowerPC e500 | PowerPC; PowerPC e500 | PowerPC e500 |