Intel Corporation Intel® Celeron® Processor 857 (2M Cache, 1.20 GHz) 857

Description
Enjoy a PC with an Intel® Celeron® processor. Experience Intel-level performance that lets you enjoy entertainment and get your work done. Get performance and value you can count on with an Intel Celeron processor. That’s serious processing. Only with Intel Inside®.
Description
Enjoy a PC with an Intel® Celeron® processor. Experience Intel-level performance that lets you enjoy entertainment and get your work done. Get performance and value you can count on with an Intel Celeron processor. That’s serious processing. Only with Intel Inside®.

Suppliers

Company
Product
Description
Supplier Links
Intel® Celeron® Processor 857 (2M Cache, 1.20 GHz) - 857 - Intel Corporation
Santa Clara, CA, USA
Intel® Celeron® Processor 857 (2M Cache, 1.20 GHz)
857
Intel® Celeron® Processor 857 (2M Cache, 1.20 GHz) 857
Enjoy a PC with an Intel® Celeron® processor. Experience Intel-level performance that lets you enjoy entertainment and get your work done. Get performance and value you can count on with an Intel Celeron processor. That’s serious processing. Only with Intel Inside®.

Enjoy a PC with an Intel® Celeron® processor. Experience Intel-level performance that lets you enjoy entertainment and get your work done. Get performance and value you can count on with an Intel Celeron processor. That’s serious processing. Only with Intel Inside®.

Supplier's Site

Technical Specifications

  Intel Corporation
Product Category Microprocessor Chips (MPU)
Product Number 857
Product Name Intel® Celeron® Processor 857 (2M Cache, 1.20 GHz)
Data Bus 64-Bit
Unlock Full Specs
to access all available technical data

Similar Products

AM3517 Sitara Processor - AM3517AZERC - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA,NFBGA
View Details
9 suppliers
32-bit 66MHz Embedded Microprocessor MPU - 694-A80960HD66 - ERSAELECTRONICS PTE. LTD.
Specs
Architecture RISC
Data Bus 32-Bit
Supply Voltage 3.3
View Details
3 suppliers
600MHZ Embedded Microprocessor MPU - 694-ATSAMA5D44A-CU - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.26 V
Package Type Other; Tray
Clock Speed 528 MHz
View Details
5 suppliers