NXP Semiconductors Embedded - Embedded - Microprocessors - MPC8548VJAUJD MPC8548VJAUJD

Description
Manufacturer: NXP Win Source Part Number: 711356-MPC8548VJAUJD Packaging: Tray Core Processor: PowerPC e500 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 1.333GHz Co-Processors/DSP: Signal Processing; SPE RAM Controllers: DDR, DDR2, SDRAM Graphics Acceleration: No Ethernet: 10/100/1000Mbps (4) Voltage - I/O: 1.8V, 2.5V, 3.3V Additional Interfaces: DUART, I2C, PCI, RapidIO Categories: Integrated Circuits Supplier Device Package: 783-FCPBGA (29x29) Temperature Range - Operating: 0°C ~ 105°C Manufacturer Package: 783-BBGA, FCBGA Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Family Part Number: MPC8548 Manufacturer Pack Quantity: 180 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 711356-MPC8548VJAUJD Packaging: Tray Core Processor: PowerPC e500 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 1.333GHz Co-Processors/DSP: Signal Processing; SPE RAM Controllers: DDR, DDR2, SDRAM Graphics Acceleration: No Ethernet: 10/100/1000Mbps (4) Voltage - I/O: 1.8V, 2.5V, 3.3V Additional Interfaces: DUART, I2C, PCI, RapidIO Categories: Integrated Circuits Supplier Device Package: 783-FCPBGA (29x29) Temperature Range - Operating: 0°C ~ 105°C Manufacturer Package: 783-BBGA, FCBGA Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Family Part Number: MPC8548 Manufacturer Pack Quantity: 180 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MPC8548VJAUJD - 711356-MPC8548VJAUJD - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8548VJAUJD
711356-MPC8548VJAUJD
Embedded - Embedded - Microprocessors - MPC8548VJAUJD 711356-MPC8548VJAUJD
Manufacturer: NXP Win Source Part Number: 711356-MPC8548VJAUJD Packaging: Tray Core Processor: PowerPC e500 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 1.333GHz Co-Processors/DSP: Signal Processing; SPE RAM Controllers: DDR, DDR2, SDRAM Graphics Acceleration: No Ethernet: 10/100/1000Mbps (4) Voltage - I/O: 1.8V, 2.5V, 3.3V Additional Interfaces: DUART, I2C, PCI, RapidIO Categories: Integrated Circuits Supplier Device Package: 783-FCPBGA (29x29) Temperature Range - Operating: 0°C ~ 105°C Manufacturer Package: 783-BBGA, FCBGA Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Family Part Number: MPC8548 Manufacturer Pack Quantity: 180 MSL Level: 3 (168 Hours)

Manufacturer: NXP
Win Source Part Number: 711356-MPC8548VJAUJD
Packaging: Tray
Core Processor: PowerPC e500
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 1.333GHz
Co-Processors/DSP: Signal Processing; SPE
RAM Controllers: DDR, DDR2, SDRAM
Graphics Acceleration: No
Ethernet: 10/100/1000Mbps (4)
Voltage - I/O: 1.8V, 2.5V, 3.3V
Additional Interfaces: DUART, I2C, PCI, RapidIO
Categories: Integrated Circuits
Supplier Device Package: 783-FCPBGA (29x29)
Temperature Range - Operating: 0°C ~ 105°C
Manufacturer Package: 783-BBGA, FCBGA
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Family Part Number: MPC8548
Manufacturer Pack Quantity: 180
MSL Level: 3 (168 Hours)

Buy Now Datasheet
1.333GHZ Embedded Microprocessor MPU - 694-MPC8548VJAUJD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.333GHZ Embedded Microprocessor MPU
694-MPC8548VJAUJD
1.333GHZ Embedded Microprocessor MPU 694-MPC8548VJAUJD
IC MPU MPC85XX 1.333GHZ 783BGA Product overview: MPC8548VJAUJD from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.333GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.333GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8548VJAUJD can be used for catalog matching and distributor lookup.

IC MPU MPC85XX 1.333GHZ 783BGA Product overview: MPC8548VJAUJD from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.333GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.333GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8548VJAUJD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - 568-14028-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
568-14028-ND
Microprocessors 568-14028-ND
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.333GHz 783-FCPBGA (29x29)

PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.333GHz 783-FCPBGA (29x29)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8548VJAUJD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8548VJAUJD
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8548VJAUJD
IC MPU MPC85XX 1.333GHZ 783BGA

IC MPU MPC85XX 1.333GHZ 783BGA

Supplier's Site
Microprocessors - MPC8548VJAUJD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8548VJAUJD
Microprocessors MPC8548VJAUJD
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.333GHz 783-FCPBGA (29x29)

PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.333GHz 783-FCPBGA (29x29)

Buy Now Datasheet
Microprocessors - MPC8548VJAUJD - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
MPC8548VJAUJD
Microprocessors MPC8548VJAUJD
IC MPU MPC85XX 1.333GHZ 783BGA

IC MPU MPC85XX 1.333GHZ 783BGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
MPC8548VJAUJD
Microprocessors - MPU MPC8548VJAUJD
Microprocessors - MPU FG PQ38 8548 Rev 3 Lead-free

Microprocessors - MPU FG PQ38 8548 Rev 3 Lead-free

Buy Now Datasheet
Embedded - Microprocessors - MPC8548VJAUJD - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8548VJAUJD
Embedded - Microprocessors MPC8548VJAUJD
IC MPU MPC85XX 1.333GHZ 783BGA

IC MPU MPC85XX 1.333GHZ 783BGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 711356-MPC8548VJAUJD 694-MPC8548VJAUJD 568-14028-ND MPC8548VJAUJD MPC8548VJAUJD MPC8548VJAUJD MPC8548VJAUJD MPC8548VJAUJD
Product Name Embedded - Embedded - Microprocessors - MPC8548VJAUJD 1.333GHZ Embedded Microprocessor MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Microprocessors Microprocessors - MPU Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 1.8V, 2.5V, 3.3V 1.1 1.8V; 2.5V; 3.3V
Operating Temperature 0 to 105 C (32 to 221 F) 0 C (32 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F)
Microprocessor Family PowerQUICC III PowerPC; PowerPC e500 PowerPC; PowerPC e500 PowerPC e500 PowerPC e500 PowerPC; PowerPC e500
Package Type Other; Tray Other; 783-BBGA, FCBGA BGA; Other; 783-BBGA, FCBGA Other; 783-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

AM3715 Sitara Processor - AM3715CBCD100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
7 suppliers
Embedded - Microprocessors - BXC80557E2140 - Lingto Electronic Limited
Specs
Architecture RISC
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details