NXP Semiconductors Microprocessors MPC8548VJAQGD

Description
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.0GHz 783-FCPBGA (29x29)
Request a Quote Datasheet
Description
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.0GHz 783-FCPBGA (29x29)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MPC8548VJAQGD-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8548VJAQGD-ND
Microprocessors MPC8548VJAQGD-ND
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.0GHz 783-FCPBGA (29x29)

PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.0GHz 783-FCPBGA (29x29)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - MPC8548VJAQGD - 885752-MPC8548VJAQGD - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8548VJAQGD
885752-MPC8548VJAQGD
Embedded - Embedded - Microprocessors - MPC8548VJAQGD 885752-MPC8548VJAQGD
Manufacturer: NXP Win Source Part Number: 885752-MPC8548VJAQGD Series: MPC85xx Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC e500 Microprocessor IC series 1 Core, 32-Bit 1.0GHz 783-FCPBGA (29x29) Core Processor: PowerPC e500 Speed: 1.0GHz Package: 783-BBGA, FCBGA Package: Tray Family Name: MPC8548 Categories: Integrated Circuits (ICs) Case / Package: 783-FCPBGA (29x29) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 36 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 885752-MPC8548VJAQGD
Series: MPC85xx
Operating Temperature Range: 0°C ~ 105°C (TA)
Features: PowerPC e500 Microprocessor IC series 1 Core, 32-Bit 1.0GHz 783-FCPBGA (29x29)
Core Processor: PowerPC e500
Speed: 1.0GHz
Package: 783-BBGA, FCBGA
Package: Tray
Family Name: MPC8548
Categories: Integrated Circuits (ICs)
Case / Package: 783-FCPBGA (29x29)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 36
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
1GHZ Embedded Microprocessor MPU - 694-MPC8548VJAQGD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1GHZ Embedded Microprocessor MPU
694-MPC8548VJAQGD
1GHZ Embedded Microprocessor MPU 694-MPC8548VJAQGD
IC MPU 1GHZ 783FCPBGA Product overview: MPC8548VJAQGD from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8548VJAQGD can be used for catalog matching and distributor lookup.

IC MPU 1GHZ 783FCPBGA Product overview: MPC8548VJAQGD from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8548VJAQGD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
MPC8548VJAQGD
Microprocessors - MPU MPC8548VJAQGD
Microprocessors - MPU FG PQ38 8548 Rev 3 Lead-free

Microprocessors - MPU FG PQ38 8548 Rev 3 Lead-free

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8548VJAQGD
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8548VJAQGD
IC MPU 1GHZ 783FCPBGA

IC MPU 1GHZ 783FCPBGA

Supplier's Site
Embedded - Microprocessors - MPC8548VJAQGD - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8548VJAQGD
Embedded - Microprocessors MPC8548VJAQGD
IC MPU MPC85XX 1.0GHZ 783FCBGA

IC MPU MPC85XX 1.0GHZ 783FCBGA

Supplier's Site Datasheet
Microprocessors - MPC8548VJAQGD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8548VJAQGD
Microprocessors MPC8548VJAQGD
PowerPC e500 Microprocessor IC - 1 Core, 32-Bit 1GHz 783-FCPBGA (29x29)

PowerPC e500 Microprocessor IC - 1 Core, 32-Bit 1GHz 783-FCPBGA (29x29)

Buy Now
Microprocessors - MPC8548VJAQGD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8548VJAQGD
Microprocessors MPC8548VJAQGD
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.0GHz 783-FCPBGA (29x29)

PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.0GHz 783-FCPBGA (29x29)

Buy Now Datasheet
Microprocessors - MPC8548VJAQGD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8548VJAQGD
Microprocessors MPC8548VJAQGD
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.0GHz 783-FCPBGA (29x29)

PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.0GHz 783-FCPBGA (29x29)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MPC8548VJAQGD-ND 885752-MPC8548VJAQGD 694-MPC8548VJAQGD MPC8548VJAQGD MPC8548VJAQGD MPC8548VJAQGD MPC8548VJAQGD
Product Name Microprocessors Embedded - Embedded - Microprocessors - MPC8548VJAQGD 1GHZ Embedded Microprocessor MPU Microprocessors - MPU Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC e500 PowerPC; PowerPC e500 PowerPC; PowerPC e500 PowerPC e500
Supply Voltage 1.8V; 2.5V; 3.3V
Package Type Other; 783-BBGA, FCBGA P-BGA; Other; 783-FCPBGA (29x29) Other; Bulk BGA; Other; 783-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

AM3715 Sitara Processor - AM3715CUSA - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
8 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Embedded - Embedded - Microprocessors - AC82GL40 S LB95 - 999037-AC82GL40 S LB95 - Win Source Electronics
Specs
Package Type Other; FCBGA
Operating Temperature 100 C (212 F)
View Details