The AM3715CUSA is a Sitara ARM microprocessor based on the Cortex-A8 core, operating up to 1 GHz with adaptive core voltage from 0.9 V to 1.2 V. It features a 32 KB instruction cache, 32 KB data cache, and 256 KB L2 cache, along with NEON SIMD and PowerVR SGX graphics acceleration. The device supports external SDRAM and GPMC interfaces, multiple serial communication ports, USB OTG and host, and an HDMI transmitter. It is packaged in a 423-pin FCCSP with a 0.65 mm ball pitch and operates from -40 °C to 105 °C. The package is certified for Level-3-260C-168 HR reflow and includes SmartReflex technology for dynamic voltage and frequency scaling.
Sitara Processor 423-FCBGA -40 to 105
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 800MHz 423-FCBGA (16x16)
MPU AM37x RISC 32bit 45nm 800MHz 423-Pin FC/CSP Tray Product overview: AM3715CUSA from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 800MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32bit, 800MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3715CUSA can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 768459-AM3715CUSA
Series: Sitara
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TJ)
Core Processor: ARM Cortex-A8
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 800MHz
Co-Processors/DSP: Multimedia; NEON SIMD
RAM Controllers: SDRAM
Graphics Acceleration: Yes
Display & Interface Controllers: LCD
USB: USB 2.0 (4)
Voltage - I/O: 1.8V
Package: 423-LFBGA, FCBGA
Additional Interfaces: HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART
Family Name: AM3715
Categories: Integrated Circuits (ICs)
Manufacturer Package: 423-FCBGA (16x16)
Alternative Parts (Cross-Reference): AM3715CBPA; AM3715CBP; AM3715CUS;
Introduction Date: March 01, 2011
ECCN: 5A992.c
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
IC MPU SITARA 800MHZ 423FCBGA
IC MPU SITARA 800MHZ 423FCBGA
Microprocessors - MPU Sitara ARM Microproc
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 800MHz 423-FCBGA (16x16)
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | AM3715CUSA | 296-42746-ND | 694-AM3715CUSA | 768459-AM3715CUSA | AM3715CUSA | AM3715CUSA | AM3715CUSA | AM3715CUSA |
| Product Name | AM3715 Sitara Processor | Microprocessors | 32-bit 32bit 800MHz Embedded Microprocessor MPU | Embedded - Embedded - Microprocessors - AM3715CUSA | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors - MPU | Microprocessors |
| Microprocessor Family | ARM | ARM; ARM® Cortex®-A8 | ARM® Cortex®-A8 | ARM; ARMR CortexR-A8 | ARM® Cortex®-A8 | |||
| Supply Voltage | 1.8V | 1.8V | 1.1V | 1.8V | ||||
| Package Type | Other; FCBGA,POP-FCBGA | Other; 423-LFBGA, FCBGA | Other; BGA | Other; 423-LFBGA, FCBGA | BGA; Other; 423-LFBGA, FCBGA | |||
| Clock Speed | 800 to 1000 MHz | 800 MHz | 800 MHz | 800 MHz | 800 MHz | |||
| RAM | 64 KB |