Intel Corporation Embedded - Embedded - Microprocessors - AC82GL40 S LB95 AC82GL40 S LB95

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 999037-AC82GL40 S LB95 Length: 34 mm Mounting: SMD (SMT) Memory Type: DDR2 Memory Size: 4 GB Width: 34 mm Categories: Embedded - Microprocessors Case / Package: FCBGA Alternative Parts (Cross-Reference): AC82GL40 S LB95AC82GL40 SLB95; AC82GL40-SLB95; AC82GL40/SLB95; AC82GL40SLB95; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C RoHS: Compliant Radiation Hardening: No
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 999037-AC82GL40 S LB95 Length: 34 mm Mounting: SMD (SMT) Memory Type: DDR2 Memory Size: 4 GB Width: 34 mm Categories: Embedded - Microprocessors Case / Package: FCBGA Alternative Parts (Cross-Reference): AC82GL40 S LB95AC82GL40 SLB95; AC82GL40-SLB95; AC82GL40/SLB95; AC82GL40SLB95; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C RoHS: Compliant Radiation Hardening: No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - AC82GL40 S LB95 - 999037-AC82GL40 S LB95 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AC82GL40 S LB95
999037-AC82GL40 S LB95
Embedded - Embedded - Microprocessors - AC82GL40 S LB95 999037-AC82GL40 S LB95
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 999037-AC82GL40 S LB95 Length: 34 mm Mounting: SMD (SMT) Memory Type: DDR2 Memory Size: 4 GB Width: 34 mm Categories: Embedded - Microprocessors Case / Package: FCBGA Alternative Parts (Cross-Reference): AC82GL40 S LB95AC82GL40 SLB95; AC82GL40-SLB95; AC82GL40/SLB95; AC82GL40SLB95; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C RoHS: Compliant Radiation Hardening: No

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 999037-AC82GL40 S LB95
Length: 34 mm
Mounting: SMD (SMT)
Memory Type: DDR2
Memory Size: 4 GB
Width: 34 mm
Categories: Embedded - Microprocessors
Case / Package: FCBGA
Alternative Parts (Cross-Reference): AC82GL40 S LB95AC82GL40 SLB95; AC82GL40-SLB95; AC82GL40/SLB95; AC82GL40SLB95;
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
RoHS: Compliant
Radiation Hardening: No

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microprocessor Chips (MPU)
Product Number 999037-AC82GL40 S LB95
Product Name Embedded - Embedded - Microprocessors - AC82GL40 S LB95
Package Type Other; FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AT91SAM9260B-QU - Lingto Electronic Limited
Specs
Architecture RISC
Microprocessor Family ARM; ARM926EJ-S
View Details
DM3730 Digital Media Processor - DM3730CUSD100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details