IC MPU MPC85XX 1.333GHZ 783BGA Product overview: MPC8548ECVJAUJD from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.333GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.333GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8548ECVJAUJD can be used for catalog matching and distributor lookup.
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.333GHz 783-FCPBGA (29x29)
Manufacturer: NXP
Win Source Part Number: 927937-MPC8548ECVJAU
Series: MPC85xx
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: PowerPC e500 Microprocessor IC series 1 Core, 32-Bit 1.333GHz 783-FCPBGA (29x29)
Core Processor: PowerPC e500
Speed: 1.333GHz
Package: 783-BBGA, FCBGA
Package: Tray
Family Name: MPC8548
Categories: Integrated Circuits (ICs)
Case / Package: 783-FCPBGA (29x29)
ECCN: 5A002A1
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 36
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 568-14026, 935324817557, MPC8548ECVJAUJD-ND
IC MPU MPC85XX 1.333GHZ 783BGA
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.333GHz 783-FCPBGA (29x29)
IC MPU MPC85XX 1.333GHZ 783BGA
IC MPU MPC85XX 1.333GHZ 783BGA
Microprocessors - MPU FG PQ38 8548 Rev 3 Lead-free
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 694-MPC8548ECVJAUJD | 568-14026-ND | 927937-MPC8548ECVJAUJD | MPC8548ECVJAUJD | MPC8548ECVJAUJD | MPC8548ECVJAUJD | MPC8548ECVJAUJD | MPC8548ECVJAUJD |
| Product Name | 1.333GHZ Embedded Microprocessor MPU | Microprocessors | Embedded - Embedded - Microprocessors - MPC8548ECVJAUJD | Embedded - Microprocessors | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors | Microprocessors - MPU |
| Microprocessor Family | PowerQUICC III | PowerPC; PowerPC e500 | PowerPC; PowerPC e500 | PowerPC e500 | PowerPC; PowerPC e500 | PowerPC e500 | ||
| Supply Voltage | 1.1 | 1.8V; 2.5V; 3.3V | ||||||
| Package Type | Other; Tray | Other; 783-BBGA, FCBGA | P-BGA; Other; 783-FCPBGA (29x29) | BGA; Other; 783-BBGA, FCBGA | Other; 783-BBGA, FCBGA | |||
| Pin Count | 783 | 783 | ||||||
| Power Dissipation | 12800 milliwatts |