Texas Instruments AM3356 Sitara Processor AM3356BZCZA60

Description
Sitara Processor 324-NFBGA -40 to 105
Request a Quote Datasheet
Description
Sitara Processor 324-NFBGA -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AM3356 Sitara Processor - AM3356BZCZA60 - Texas Instruments
Dallas, TX, United States
AM3356 Sitara Processor
AM3356BZCZA60
AM3356 Sitara Processor AM3356BZCZA60
Sitara Processor 324-NFBGA -40 to 105

Sitara Processor 324-NFBGA -40 to 105

Buy Now Datasheet
Embedded - Embedded - Microprocessors - AM3356BZCZA60 - 860930-AM3356BZCZA60 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AM3356BZCZA60
860930-AM3356BZCZA60
Embedded - Embedded - Microprocessors - AM3356BZCZA60 860930-AM3356BZCZA60
Manufacturer: Texas Instruments Win Source Part Number: 860930-AM3356BZCZA60 Series: Sitara™ Operating Temperature Range: -40°C ~ 105°C (TJ) Features: ARM® Cortex®-A8 Microprocessor IC series 1 Core, 32-Bit 600MHz 324-NFBGA (15x15) Core Processor: ARM® Cortex®-A8 Speed: 600MHz Package: 324-LFBGA Package: Tray Family Name: AM3356 Categories: Integrated Circuits (ICs) Case / Package: 324-NFBGA (15x15) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001 Other Part Number: 296-42903-5, 296-42903-5-ND, -296-42903-5-ND, 3301-AM3356BZCZA60, AM3356BZCZA60-ND, 296-42903

Manufacturer: Texas Instruments
Win Source Part Number: 860930-AM3356BZCZA60
Series: Sitara™
Operating Temperature Range: -40°C ~ 105°C (TJ)
Features: ARM® Cortex®-A8 Microprocessor IC series 1 Core, 32-Bit 600MHz 324-NFBGA (15x15)
Core Processor: ARM® Cortex®-A8
Speed: 600MHz
Package: 324-LFBGA
Package: Tray
Family Name: AM3356
Categories: Integrated Circuits (ICs)
Case / Package: 324-NFBGA (15x15)
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
Other Part Number: 296-42903-5, 296-42903-5-ND, -296-42903-5-ND, 3301-AM3356BZCZA60, AM3356BZCZA60-ND, 296-42903

Buy Now Datasheet
ARM Cortex-A Embedded Microprocessor MPU - 694-AM3356BZCZA60 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-A Embedded Microprocessor MPU
694-AM3356BZCZA60
ARM Cortex-A Embedded Microprocessor MPU 694-AM3356BZCZA60
Sitara processor: Arm Cortex-A8, PRU-ICSS, CAN 324-NFBGA -40 to 105 Product overview: AM3356BZCZA60 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3356BZCZA60 can be used for catalog matching and distributor lookup.

Sitara processor: Arm Cortex-A8, PRU-ICSS, CAN 324-NFBGA -40 to 105 Product overview: AM3356BZCZA60 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3356BZCZA60 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - 296-42903-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
296-42903-ND
Microprocessors 296-42903-ND
IC MPU SITARA 600MHZ 324NFBGA

IC MPU SITARA 600MHZ 324NFBGA

Buy Now Datasheet
Microprocessors - AM3356BZCZA60 - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
AM3356BZCZA60
Microprocessors AM3356BZCZA60
IC MPU SITARA 600MHZ 324NFBGA

IC MPU SITARA 600MHZ 324NFBGA

Supplier's Site Datasheet
Microprocessors - AM3356BZCZA60 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AM3356BZCZA60
Microprocessors AM3356BZCZA60
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 600MHz 324-NFBGA (15x15)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 600MHz 324-NFBGA (15x15)

Buy Now
Integrated Circuits (ICs) - Embedded - Microprocessors - AM3356BZCZA60 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AM3356BZCZA60
Integrated Circuits (ICs) - Embedded - Microprocessors AM3356BZCZA60
IC MPU SITARA 600MHZ 324NFBGA

IC MPU SITARA 600MHZ 324NFBGA

Supplier's Site
Sheung Wan, Hong Kong
Microprocessors - MPU
AM3356BZCZA60
Microprocessors - MPU AM3356BZCZA60
Microprocessors - MPU ARM Cortex-A8 MPU

Microprocessors - MPU ARM Cortex-A8 MPU

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number AM3356BZCZA60 860930-AM3356BZCZA60 694-AM3356BZCZA60 296-42903-ND AM3356BZCZA60 AM3356BZCZA60 AM3356BZCZA60 AM3356BZCZA60
Product Name AM3356 Sitara Processor Embedded - Embedded - Microprocessors - AM3356BZCZA60 ARM Cortex-A Embedded Microprocessor MPU Microprocessors Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors - MPU
Microprocessor Family ARM ARM; ARM® Cortex®-A8 ARM® Cortex®-A8 ARM® Cortex®-A8 ARM; ARMR CortexR-A8
Supply Voltage 1.8V; 3.3V 1.1V 1.8V; 3.3V
Package Type Other; NFBGA Other; 324-NFBGA (15x15) Other; LFBGA Other; 324-LFBGA Other; 324-LFBGA BGA; Other; 324-LFBGA
Clock Speed 300 to 800 MHz 600 MHz 600 MHz 600 MHz 600 MHz
RAM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

AM1806 Sitara Processor - AM1806BZCEA3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
6 suppliers
AM3892 Sitara Processor - AM3892CCYG120 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.5V; 1.8V; 3.3V
Package Type Other; FCBGA
View Details
5 suppliers
Integrated Circuits (ICs) - Embedded - Microprocessors - AM5706BCBDDAS - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 500 MHz
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
AM3517 Sitara Processor - AM3517AZCNAC - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA,NFBGA
View Details
9 suppliers