Intel Corporation Embedded - Embedded - Microprocessors - 21281EB 21281EB

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1029103-21281EB Packaging: Bulk Mounting: SMD (SMT) Frequency: 233 MHz Operating Supply Voltage: 2 V Access Time: 233 µs Number of Pins: 144 Categories: Embedded - Microprocessors Case / Package: TQFP Alternative Parts (Cross-Reference): 21281EB21281 EB; 21281-EB; Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1029103-21281EB Packaging: Bulk Mounting: SMD (SMT) Frequency: 233 MHz Operating Supply Voltage: 2 V Access Time: 233 µs Number of Pins: 144 Categories: Embedded - Microprocessors Case / Package: TQFP Alternative Parts (Cross-Reference): 21281EB21281 EB; 21281-EB; Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - 21281EB - 1029103-21281EB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - 21281EB
1029103-21281EB
Embedded - Embedded - Microprocessors - 21281EB 1029103-21281EB
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1029103-21281EB Packaging: Bulk Mounting: SMD (SMT) Frequency: 233 MHz Operating Supply Voltage: 2 V Access Time: 233 µs Number of Pins: 144 Categories: Embedded - Microprocessors Case / Package: TQFP Alternative Parts (Cross-Reference): 21281EB21281 EB; 21281-EB; Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1029103-21281EB
Packaging: Bulk
Mounting: SMD (SMT)
Frequency: 233 MHz
Operating Supply Voltage: 2 V
Access Time: 233 µs
Number of Pins: 144
Categories: Embedded - Microprocessors
Case / Package: TQFP
Alternative Parts (Cross-Reference): 21281EB21281 EB; 21281-EB;
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant

Buy Now
32-bit 233MHz Embedded Microprocessor MPU - 694-21281EB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 233MHz Embedded Microprocessor MPU
694-21281EB
32-bit 233MHz Embedded Microprocessor MPU 694-21281EB
32-BIT, 233MHz, RISC PROCESSOR, PQFP144, TQFP-144 Product overview: 21281EB from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 233MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 233MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-21281EB can be used for catalog matching and distributor lookup.

32-BIT, 233MHz, RISC PROCESSOR, PQFP144, TQFP-144 Product overview: 21281EB from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 233MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 233MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-21281EB can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1029103-21281EB 694-21281EB
Product Name Embedded - Embedded - Microprocessors - 21281EB 32-bit 233MHz Embedded Microprocessor MPU
Package Type QFP; TQFP; Other; TQFP
Pin Count 144 144
Architecture RISC
Data Bus 32-Bit
Unlock Full Specs
to access all available technical data

Similar Products

DM3730 Digital Media Processor - DM3730CBP100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
2 suppliers
Intel® Core™ M-5Y10 Processor (4M Cache, up to 2.00 GHz) - 5Y10 - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 800 to 2000 MHz
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details