The MPC8548ECHXAQG is a high-performance 32-bit microprocessor from Quarktwin Technology Ltd., based on Power Architecture technology. It features a core clock speed of up to 1.0 GHz and includes a 32-Kbyte L1 instruction cache and a 32-Kbyte L1 data cache with parity protection. The processor is equipped with a 512-Kbyte L2 cache/SRAM that supports full ECC on a 64-bit boundary, allowing for flexible configuration and efficient data handling. This microprocessor supports a DDR/DDR2 memory controller with a 64-bit data interface, accommodating up to 16 Gbytes of memory across four banks, each capable of holding up to 4 Gbytes. It also includes advanced features such as a double-precision floating-point APU, a signal-processing engine, and a memory management unit designed for embedded applications. The MPC8548ECHXAQG is suitable for applications requiring robust processing capabilities, extensive memory support, and enhanced debugging features, making it a viable option for engineers looking to implement high-performance embedded systems.
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.0GHz 783-FCBGA (29x29)
IC MPU MPC85XX 1.0GHZ 783FCBGA
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.0GHz 783-FCBGA (29x29)
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | MPC8548ECHXAQG-ND | MPC8548ECHXAQG | MPC8548ECHXAQG |
| Product Name | Microprocessors | Embedded - Microprocessors | Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | |
| Microprocessor Family | PowerPC; PowerPC e500 | PowerPC; PowerPC e500 | PowerPC e500 |
| Supply Voltage | 1.8V; 2.5V; 3.3V | ||
| Package Type | Other; 783-BBGA, FCBGA | BGA; Other; 783-BBGA, FCBGA |