IC MPU MPC85XX 667MHZ 783FCPBGA Product overview: MPC8541EVTALF from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 667MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 667MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8541EVTALF can be used for catalog matching and distributor lookup.
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 667MHz 783-FCPBGA (29x29)
IC MPU MPC85XX 667MHZ 783FCPBGA
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 667MHz 783-FCPBGA (29x29)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 694-MPC8541EVTALF | MPC8541EVTALF-ND | MPC8541EVTALF | MPC8541EVTALF |
| Product Name | 667MHZ Embedded Microprocessor MPU | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors |
| Package Type | Other; Tray | Other; 783-BBGA, FCBGA | BGA; Other; 783-BBGA, FCBGA | |
| Operating Temperature | 0 C (32 F) | 0 to 105 C (32 to 221 F) | 0 to 105 C (32 to 221 F) | 0 to 105 C (32 to 221 F) |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||
| Microprocessor Family | PowerPC; PowerPC e500 | PowerPC; PowerPC e500 | PowerPC e500 |