NXP Semiconductors Microprocessors MPC8378VRAJFA

Description
PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 689-TEPBGA II (31x31)
Request a Quote Datasheet
Description
PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 689-TEPBGA II (31x31)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 568-14338-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
568-14338-ND
Microprocessors 568-14338-ND
PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 689-TEPBGA II (31x31)

PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 689-TEPBGA II (31x31)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8378VRAJFA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8378VRAJFA
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8378VRAJFA
IC MPU MPC83XX 533MHZ PBGA689

IC MPU MPC83XX 533MHZ PBGA689

Supplier's Site
Sheung Wan, Hong Kong
Microprocessors - MPU
MPC8378VRAJFA
Microprocessors - MPU MPC8378VRAJFA
Microprocessors - MPU 8378 PBGA ST PbFr No ENC

Microprocessors - MPU 8378 PBGA ST PbFr No ENC

Buy Now Datasheet
Microprocessors - MPC8378VRAJFA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8378VRAJFA
Microprocessors MPC8378VRAJFA
Microprocessor IC *

Microprocessor IC *

Buy Now Datasheet
Microprocessors - MPC8378VRAJFA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8378VRAJFA
Microprocessors MPC8378VRAJFA
PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 689-TEPBGA II (31x31)

PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 689-TEPBGA II (31x31)

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 568-14338-ND MPC8378VRAJFA MPC8378VRAJFA MPC8378VRAJFA MPC8378VRAJFA
Product Name Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors - MPU Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC e300c4s PowerPC; PowerPC e300c4s PowerPC e300c4s
Supply Voltage 1.8V; 2.5V; 3.3V
Package Type Other; 689-BBGA Exposed Pad BGA; Other; 689-BBGA Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microprocessors - BSC9131NSE1KHKB - 864685-BSC9131NSE1KHKB - Win Source Electronics
Specs
Package Type Other; 520-FCBGA (21x21)
Operating Temperature 0 to 105 C (32 to 221 F)
View Details
2 suppliers
AM3874 Sitara Processor - AM3874CCYE80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.5V; 1.8V; 3.3V
Package Type Other; FCBGA
View Details
7 suppliers
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 689 pin WB-TePBGA
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details